Schottky Diodes & Rectifiers 20 Amp 100V Schottky Rectifier Product overview: FSV20100V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV20100V can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 846069-FSV20100V
Features: Diode 100 V
Package: Reel - TR
Family Name: FSV20100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FSV20100VCT, FSV20100VTR, FSV20100VDKR
Diode Schottky 100V 20A Surface Mount TO-277-3
Diode Schottky 100V 20A Surface Mount TO-277-3
Diode Schottky 100V 20A Surface Mount TO-277-3
SCHOTTKY RECTIFIER, SINGLE, TO-277; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Single
Schottky Diodes & Rectifiers 20 Amp 100V Schottky Rectifier
DIODE SCHOTTKY 100V 20A TO277-3
DIODE SCHOTTKY 100V 20A TO277-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 2085-FSV20100V | 846069-FSV20100V | FSV20100VTR-ND | 46AC0880 | FSV20100V | FSV20100V | FSV20100V |
| Product Name | Schottky 100V Diode and Rectifier | Diodes, Rectifiers - Single - FSV20100V | Single Diodes | Schottky Rectifier, Single, To-277; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Reel | TO-277 | TO-277-3 | TO-277, 3-PowerDFN | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||||
| Rectifier Configuration / Technology | Schottky |