ODG (Origin Data Global) Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.25V@1A 35ns Independent Type 1A 400V SOD-123 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.25V@2A 35ns Independent Type 1A 400V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V 250ns Independent Type 1A 600V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@1A 150ns Independent Type 1A 400V SOD-123 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@1A 500ns 1A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@1A 500ns Independent Type 1A 1kV SOD-123 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@1A 500ns Independent Type 1A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@2A 500ns 2A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 35ns Independent Type 1A 600V SOD-123 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@1A 75ns Independent Type 1A 1kV SOD-123 Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@2A 75ns Independent Type 1A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.7V@2A 75ns Independent Type 1A 600V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.8V 940nm 8mA SMD1616 Laser Diodes ROHS | |
| 1.94V@60A 35ns Independent Type 30A 600V TO-220-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 100V 3A 850mV@3A SOD-123FL Schottky Diodes ROHS | |
| 100V 850mV@1A 1A SOD-123F Schottky Diodes ROHS | |
| 100V 850mV@1A 1A SOD-123FL Schottky Diodes ROHS | |
| 100V 850mV@2A 1A SOD-123 Schottky Diodes ROHS | |
| 100V 850mV@2A 2A SOD-123FL Schottky Diodes ROHS | |
| 100V 850mV@3A 3A SOD-123F Schottky Diodes ROHS | |
| 100V 850mV@3A 3A SOD-123FL Schottky Diodes ROHS | |
| 100V Independent Type 1A 850mV@1A SOD-123FL Schottky Diodes ROHS | |
| 100V Independent Type 3A 850mV@3A SOD-123FL Schottky Diodes ROHS | |
| 100V Independent Type 850mV 3A SOD-123FL Schottky Diodes ROHS | |
| 100V Independent Type 850mV@1A 1A SOD-123FL Schottky Diodes ROHS | |
| 150V 1A SOD-123FL Schottky Diodes ROHS | |
| 150V 3A 950mV@3A SOD-123FL Schottky Diodes ROHS | |
| 150V 3A SOD-123FL Schottky Diodes ROHS | |
| 150V Independent Type 900mV@1A 1A SOD-123FL Schottky Diodes ROHS | |
| 18V 905nm SMD3030 Laser Diodes ROHS | |
| 1A Independent Type 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS | |
| 1V@1A 35ns Independent Type 1A 200V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1V@2A 35ns Independent Type 1A 200V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 2.25V@30A 35ns Independent Type 15A 600V TO-220-2 Fast Recovery / High Efficiency Diodes ROHS | |
| 2.3V~2.6V 660nm 1.5mA SMD2835 Laser Diodes ROHS | |
| 2.3V~2.6V 660nm 2.5mA SMD5730 Laser Diodes ROHS | |
| 2.6V 680nm 2.45mA SMD5730 Laser Diodes ROHS | |
| 2.6V 680nm 2.6mA SMD2121 Laser Diodes ROHS | |
| 2.6V 680nm 2.6mA SMD2835 Laser Diodes ROHS | |
| 200V 3A SOD-123FL Schottky Diodes ROHS | |
| 200V 900mV@1A 1A SOD-123F Schottky Diodes ROHS | |
| 200V 950mV@1A 1A SOD-123FL Schottky Diodes ROHS | |
| 200V 950mV@2A 2A SOD-123FL Schottky Diodes ROHS | |
| 200V 950mV@3A 3A SOD-123FL Schottky Diodes ROHS | |
| 200V Independent Type 3A 950mV SOD-123FL Schottky Diodes ROHS | |
| 200V Independent Type 850mV 2A SOD-123FL Schottky Diodes ROHS | |
| 200V Independent Type 900mV 1A SOD-123FL Schottky Diodes ROHS | |
| 200V Independent Type 900mV@1A 1A SOD-123FL Schottky Diodes ROHS | |
| 200V Independent Type 950mV@2A 2A SOD-123FL Schottky Diodes ROHS | |
| 200V SOD-123FL Schottky Diodes ROHS | |
| 20V 1A SOD-123FL Schottky Diodes ROHS | |
| 20V 550mV@1A 1A SOD-123F Schottky Diodes ROHS | |
| 20V 550mV@1A 1A SOD-123FL Schottky Diodes ROHS | |
| 20V 550mV@2A 2A SOD-123FL Schottky Diodes ROHS | |
| 20V 550mV@3A 3A SOD-123FL Schottky Diodes ROHS | |
| 20V Independent Type 1A 550mV SOD-123FL Schottky Diodes ROHS | |
| 20V Independent Type 550mV@1A 1A SOD-123FL Schottky Diodes ROHS | |
| 20V Independent Type 550mV@2A 2A SOD-123FL Schottky Diodes ROHS | |
| 24VDC NETWORK SPD | |
| 30A 1.1V@1A 1A 1kV SDIP-4 Bridge Rectifiers ROHS | |
| 30A 1.1V@1A 1A 600V DIP-4 Bridge Rectifiers ROHS | |
| 30V 200mA DFNWB1.0x0.6-2L Schottky Diodes ROHS | |
| 30V 200mA WBFBP-02C-A Schottky Diodes ROHS | |
| 30V Independent Type 100mA 600mV@100mA DFN0603 Schottky Diodes ROHS | |
| 30V Independent Type 200mA 500mV@200mA WBFBP-02C Schottky Diodes ROHS | |
| 30V Independent Type 530mV@100mA 200mA DFN0603-2 Schottky Diodes ROHS | |
| 30V Independent Type 600mV@100mA 100mA DFN0603 Schottky Diodes ROHS | |
| 30V Independent Type 600mV@100mA 100mA DFN0603-2L Schottky Diodes ROHS | |
| 30V Independent Type 650mV@100mA 100mA DFN0603 Schottky Diodes ROHS | |
| 40V 1A SOD-123FL Schottky Diodes ROHS | |
| 40V 2A 450mV@2A SOD-123FL Schottky Diodes ROHS | |
| 40V 2A SOD-123FL Schottky Diodes ROHS | |
| 40V 3A SOD-123FL Schottky Diodes ROHS | |
| 40V 420mV@3A 3A SOD-123FL Schottky Diodes ROHS | |
| 40V 450mV@2A 2A SOD-123FL Schottky Diodes ROHS | |
| 40V 550mV@1A 1A SOD-123F Schottky Diodes ROHS | |
| 40V 550mV@1A 1A SOD-123FL Schottky Diodes ROHS | |
| 40V 550mV@2A 2A SOD-123F Schottky Diodes ROHS | |
| 40V 550mV@2A 2A SOD-123FL Schottky Diodes ROHS | |
| 40V 550mV@3A 3A SOD-123F Schottky Diodes ROHS | |
| 40V 550mV@3A 3A SOD-123FL Schottky Diodes ROHS | |
| 40V Independent Type 1A 450mV@1A SOD-123FL Schottky Diodes ROHS | |
| 40V Independent Type 1A 550mV@1.0A SOD-123FL Schottky Diodes ROHS | |
| 40V Independent Type 1A 550mV@700mA WBFBP-02L Schottky Diodes ROHS | |
| 40V Independent Type 30mA 370mV@1mA 0201 Schottky Diodes ROHS | |
| 40V Independent Type 370mV@1mA 30mA WBFBP-02C Schottky Diodes ROHS | |
| 40V Independent Type 3A 550mV SOD-123FL Schottky Diodes ROHS | |
| 40V Independent Type 3A 550mV@3A SOD-123 Schottky Diodes ROHS | |
| 40V Independent Type 3A 550mV@3A SOD-123FL Schottky Diodes ROHS | |
| 40V Independent Type 450mV@1A 1A SOD-123 Schottky Diodes ROHS | |
| 40V Independent Type 450mV@3A 4A SOD-123FL Schottky Diodes ROHS | |
| 40V Independent Type 550mV 1A SOD-123FL Schottky Diodes ROHS | |
| 40V Independent Type 550mV 2A SOD-123FL Schottky Diodes ROHS | |
| 40V Independent Type 550mV@1A 1A SOD-123 Schottky Diodes ROHS | |
| 40V Independent Type 550mV@1A 1A SOD-123FL Schottky Diodes ROHS | |
| 40V Independent Type 550mV@2A 2.5A SOD-123FL Schottky Diodes ROHS | |
| 40V Independent Type 550mV@2A 2A SOD-123FL Schottky Diodes ROHS | |
| 40V SOD-123FL Schottky Diodes ROHS | |
| 500mW 10V LL-34 Zener Diodes ROHS | |
| 500mW 11V LL-34 Zener Diodes ROHS | |
| 500mW 12V LL-34 Zener Diodes ROHS | |
| 500mW 13V LL-34 Zener Diodes ROHS | |
| 500mW 15V LL-34 Zener Diodes ROHS | |
| 500mW 16V LL-34 Zener Diodes ROHS | |
| 500mW 18V LL-34 Zener Diodes ROHS | |
| 500mW 3.3V LL-34 Zener Diodes ROHS | |
| 500mW 3.9V LL-34 Zener Diodes ROHS | |
| 500mW 4.3V LL-34 Zener Diodes ROHS | |
| 500mW 4.7V LL-34 Zener Diodes ROHS | |
| 500mW 5.1V LL-34 Zener Diodes ROHS | |
| 500mW 5.6V LL-34 Zener Diodes ROHS | |
| 500mW 6.8V LL-34 Zener Diodes ROHS | |
| 500mW 7.5V LL-34 Zener Diodes ROHS | |
| 500mW 9.1V LL-34 Zener Diodes ROHS | |
| 50A 1.1V@1A 1.5A 1kV SDIP-4 Bridge Rectifiers ROHS | |
| 50A 1.1V@1A 1.5A 600V DIP-4 Bridge Rectifiers ROHS | |
| 50A 1.1V@1A 1.5A 600V SDIP-4 Bridge Rectifiers ROHS | |
| 60V 1A SOD-123FL Schottky Diodes ROHS | |
| 60V 2A 700mV@2A SOD-123FL Schottky Diodes ROHS | |
| 60V 2A SOD-123FL Schottky Diodes ROHS | |
| 60V 500mV@2A 2A SOD-123FL Schottky Diodes ROHS | |
| 60V 700mV@1A 1A SOD-123F Schottky Diodes ROHS | |
| 60V 700mV@2A 2A SOD-123 Schottky Diodes ROHS | |
| 60V 700mV@2A 2A SOD-123F Schottky Diodes ROHS | |
| 60V 700mV@3A 3A SOD-123F Schottky Diodes ROHS | |
| 60V Independent Type 1A 700mV@1A SOD-123 Schottky Diodes ROHS | |
| 60V Independent Type 1A 700mV@1A SOD-123FL Schottky Diodes ROHS | |
| 60V Independent Type 2A 700mV@2A SOD-123FL Schottky Diodes ROHS | |
| 60V Independent Type 3A 700mV SOD-123FL Schottky Diodes ROHS | |
| 60V Independent Type 3A 700mV@3A SOD-123FL Schottky Diodes ROHS | |
| 60V Independent Type 700mV 2A SOD-123FL Schottky Diodes ROHS | |
| 60V Independent Type 700mV@1A 1A SOD-123FL Schottky Diodes ROHS | |
| 60V Independent Type 700mV@2A 2A SOD-123 Schottky Diodes ROHS | |
| 60V Independent Type 700mV@2A 2A SOD-123FL Schottky Diodes ROHS | |
| 60V Independent Type 700mV@3A 3A SOD-123FL Schottky Diodes ROHS | |
| 60V SOD-123FL Schottky Diodes ROHS | |
| 70V Independent Type 70mA 1V@15mA WBFBP-02C Schottky Diodes ROHS | |
| 80V Independent Type 850mV@3A 3A SOD-123FL Schottky Diodes ROHS | |
| BRIDGE RECT 1P 600V 1A T-MINIDIP | |
| Bridge Rectifiers Dual-in-line Glass Passivated Single-Phase Surface Mount Bridge Rectifier | |
| Bridge Rectifiers High Efficiency Rect Single Phase Bridge | |
| Bridge Rectifiers ROHS | |
| Bridge Rectifiers SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER | |
| DFN0603-2 Schottky Diodes ROHS | |
| DFNWB0.6x0.3-2L Schottky Diodes ROHS | |
| DIODE ARRAY 1600V 28A ISOPLUS247 | |
| DIODE ARRAY 1600V 43A ISOPLUS247 | |
| DIODE ARRAY GP 1200V 11A TO220AB | |
| DIODE ARRAY GP 1200V 20A TO247AD | |
| DIODE ARRAY GP 1200V 28A TO247AD | |
| DIODE ARRAY GP 1200V 30A TO247AD | |
| DIODE ARRAY GP 1200V 45A TO247AD | |
| DIODE ARRAY GP 1200V 60A I4PAC | |
| DIODE ARRAY GP 1600V 28A TO247AD | |
| DIODE ARRAY GP 1600V 45A TO247AD | |
| DIODE ARRAY GP 1800V 60A I4PAC | |
| DIODE ARRAY GP 200V 34A TO247AD | |
| DIODE ARRAY GP 300V 10A TO220FP | |
| DIODE ARRAY GP 400V 10A TO220AB | |
| DIODE ARRAY GP 400V 30A TO247AD | |
| DIODE ARRAY GP 600V 30A TO247AD | |
| DIODE ARRAY GP 800V 11A TO220AB | |
| DIODE ARRAY SCHOTTKY 100V TO220 | |
| DIODE ARRAY SCHOTTKY 100V TO247 | |
| DIODE ARRAY SCHOTTKY 150V 30A | |
| DIODE ARRAY SCHOTTKY 150V TO220 | |
| DIODE ARRAY SCHOTTKY 150V TO247 | |
| DIODE ARRAY SCHOTTKY 180V TO247 | |
| DIODE ARRAY SCHOTTKY 200V 30A | |
| DIODE ARRAY SCHOTTKY 200V TO247 | |
| DIODE ARRAY SCHOTTKY 30V TO247AD | |
| DIODE ARRAY SCHOTTKY 45V TO247AD | |
| DIODE ARRAY SCHOTTKY 60V TO220AB | |
| DIODE ARRAY SCHOTTKY 60V TO247AD | |
| DIODE AVAL 1.2KV 11A DO203AA | |
| DIODE AVALANCHE 1.2KV 3.6A AXIAL | |
| DIODE AVALANCHE 1.6KV 2.3A | |
| DIODE AVALANCHE 1.8KV 2.3A | |
| DIODE AVALANCHE 1.8KV 3.6A AXIAL | |
| DIODE GEN PURP 1.2KV 10A TO220AC | |
| DIODE GEN PURP 1.2KV 12A TO263HV | |
| DIODE GEN PURP 1.2KV 15A TO220AC | |
| DIODE GEN PURP 1.2KV 17A TO220AC | |
| DIODE GEN PURP 1.2KV 26A TO247AD | |
| DIODE GEN PURP 1.2KV 30A TO220AC | |
| DIODE GEN PURP 1.2KV 30A TO247 | |
| DIODE GEN PURP 1.2KV 30A TO247AD | |
| DIODE GEN PURP 1.2KV 45A TO247AD | |
| DIODE GEN PURP 1.2KV 45A TO268AA | |
| DIODE GEN PURP 1.2KV 52A TO247AD | |
| DIODE GEN PURP 1.2KV 60A TO247AD | |
| DIODE GEN PURP 1.2KV 75A TO247AD | |
| DIODE GEN PURP 1.5KV 3A DO201AD | |
| DIODE GEN PURP 1.6KV 45A TO247AD | |
| DIODE GEN PURP 1.6KV 45A TO268AA | |
| DIODE GEN PURP 1.6KV 60A TO247AD | |
| DIODE GEN PURP 1.6KV 80A TO247 | |
| DIODE GEN PURP 1.8KV 10A TO220AC | |
| DIODE GEN PURP 1.8KV 40A TO247AD | |
| DIODE GEN PURP 1.8KV 45A TO247 | |
| DIODE GEN PURP 1.8KV 60A TO247AD | |
| DIODE GEN PURP 1.8KV 63A TO247AD | |
| DIODE GEN PURP 100V 1A MELF | |
| DIODE GEN PURP 1KV 12A TO220AC | |
| DIODE GEN PURP 1KV 1A MELF | |
| DIODE GEN PURP 1KV 30A TO247AD | |
| DIODE GEN PURP 1KV 60A TO247AD | |
| DIODE GEN PURP 200V 15A TO220AC | |
| DIODE GEN PURP 200V 1A MELF | |
| DIODE GEN PURP 200V 69A TO247AD | |
| DIODE GEN PURP 300V 30A TO220AC | |
| DIODE GEN PURP 300V 60A TO263AA | |
| DIODE GEN PURP 400V 1A MELF | |
| DIODE GEN PURP 400V 30A TO247 | |
| DIODE GEN PURP 400V 60A TO247 | |
| DIODE GEN PURP 50V 1A MELF | |
| DIODE GEN PURP 600V 10A TO220AC | |
| DIODE GEN PURP 600V 14A TO220AC | |
| DIODE GEN PURP 600V 15A TO220AC | |
| DIODE GEN PURP 600V 1A 2SHP | |
| DIODE GEN PURP 600V 1A MELF | |
| DIODE GEN PURP 600V 30A TO220AC | |
| DIODE GEN PURP 600V 30A TO247AD | |
| DIODE GEN PURP 600V 37A TO247AD | |
| DIODE GEN PURP 600V 60A TO247AD | |
| DIODE GEN PURP 600V 6A TO252AA | |
| DIODE GEN PURP 600V 77A TO247AD | |
| DIODE GEN PURP 600V 8A ITO220AC | |
| DIODE GEN PURP 600V 8A TO220AC | |
| DIODE GEN PURP 800V 45A TO247AD | |
| DIODE GEN PURP 80V 100MA 2DFN | |
| DIODE GEN PURP 80V 100MA SOD523 | |
| DIODE GP 1.2KV 109A TO268AA | |
| DIODE GP 1.2KV 15A ISOPLUS247 | |
| DIODE GP 1.6KV 48A ISOPLUS247 | |
| DIODE GP 200V 1A POWERDI123 | |
| DIODE GP 400V 1A POWERDI123 | |
| DIODE GP 600V 30A ISOPLUS247 | |
| DIODE GP 75V 150MA MINI MELF | |
| DIODE GP 80V 100MA X3-DFN0603-2 | |
| DIODE MODULE 1.2KV 25A SOT227B | |
| DIODE MODULE 1.2KV 28A ECO-PAC1 | |
| DIODE MODULE 1.2KV 28A SOT227B | |
| DIODE MODULE 1.2KV 52A SOT227B | |
| DIODE MODULE 1.2KV 56A SOT227B | |
| DIODE MODULE 1.2KV 60A SOT227B | |
| DIODE MODULE 1.2KV 91A SOT227B | |
| DIODE MODULE 1.8KV 60A SOT227B | |
| DIODE MODULE 100V 160A SOT227B | |
| DIODE MODULE 100V 40A SOT227B | |
| DIODE MODULE 100V 60A SOT227B | |
| DIODE MODULE 150V 100A SOT227B | |
| DIODE MODULE 1KV 60A SOT227B | |
| DIODE MODULE 200V 100A SOT227B | |
| DIODE MODULE 200V 123A SOT227B | |
| DIODE MODULE 200V 165A ECO-PAC2 | |
| DIODE MODULE 300V 90A SOT227B | |
| DIODE MODULE 400V 100A SOT227B | |
| DIODE MODULE 45V 120A SOT227B | |
| DIODE MODULE 600V 100A SOT227B | |
| DIODE MODULE 600V 30A SOT227B | |
| DIODE MODULE 600V 60A SOT227B | |
| DIODE MODULE 600V 96A SOT227B | |
| DIODE SCHOTTKY 100V 16A TO220AC | |
| DIODE SCHOTTKY 100V 16A TO263AA | |
| DIODE SCHOTTKY 100V 1A SOD123FL | |
| DIODE SCHOTTKY 100V 2A SOD123FL | |
| DIODE SCHOTTKY 100V 300A SOT227B | |
| DIODE SCHOTTKY 100V 3A SOD123FL | |
| DIODE SCHOTTKY 150V 1A SOD123FL | |
| DIODE SCHOTTKY 150V 30A TO220AC | |
| DIODE SCHOTTKY 150V 6A TO252AA | |
| DIODE SCHOTTKY 15V 20A TO220AC | |
| DIODE SCHOTTKY 40V 1A SOD123FL | |
| DIODE SCHOTTKY 40V 3A SOD123FL | |
| DIODE SCHOTTKY 60V 1A SOD123FL | |
| DIODE SCHOTTKY 60V 2A SOD123FL | |
| DIODE SCHOTTKY 60V 3A SOD123FL | |
| DIODE ZENER 10V 1W POWERDI123 | |
| DIODE ZENER 11V 1W POWERDI123 | |
| DIODE ZENER 12V 1W POWERDI123 | |
| DIODE ZENER 13V 1W POWERDI123 | |
| DIODE ZENER 15V 1W POWERDI123 | |
| DIODE ZENER 16V 1W POWERDI123 | |
| DIODE ZENER 18V 1W POWERDI123 | |
| DIODE ZENER 20V 1W POWERDI123 | |
| DIODE ZENER 22V 1W POWERDI123 | |
| DIODE ZENER 24V 1W POWERDI123 | |
| DIODE ZENER 30V 1W POWERDI123 | |
| DIODE ZENER 33V 1W POWERDI123 | |
| DIODE ZENER 36V 1W POWERDI123 | |
| DIODE ZENER 39V 1W POWERDI123 | |
| DIODE ZENER 5.1V 1W POWERDI123 | |
| DIODE ZENER 5.1V 500MW MINI MELF | |
| DIODE ZENER 5.6V 1W POWERDI123 | |
| DIODE ZENER 5.6V 500MW MINI MELF | |
| DIODE ZENER 6.2V 1W POWERDI123 | |
| DIODE ZENER 6.2V 1W SOD123FL | |
| DIODE ZENER 6.8V 1W POWERDI123 | |
| DIODE ZENER 7.5V 1W POWERDI123 | |
| DIODE ZENER 9.1V 1W POWERDI123 | |
| Diodes - General Purpose, Power, Switching 30 Amps 300V | |
| DIP, GENERAL | |
| DL-41 Zener Diodes ROHS | |
| GENERAL PROTECTION PP SOT26 T&R | |
| IC PROTECTION DSL SOT23-6 | |
| Independent Type 10.45V~11.55V 1W 11V MELF Zener Diodes ROHS | |
| Independent Type 17.1V~18.9V 1W 18V MELF Zener Diodes ROHS | |
| Independent Type 19V~21V 1W 20V DL-41 Zener Diodes ROHS | |
| Independent Type 1A 1.1V@1A 1kV SOD-123FL Diodes - General Purpose ROHS | |
| Independent Type 1A 20V 550mV@1A SOD-123FL Diodes - General Purpose ROHS | |
| Independent Type 1A 40V 550mV@1A SOD-123FL Diodes - General Purpose ROHS | |
| Independent Type 1A 60V 700mV@1A SOD-123FL Diodes - General Purpose ROHS | |
| Independent Type 1A 850mV@1A 100V SOD-123FL Diodes - General Purpose ROHS | |
| Independent Type 1W 15.2V~16.8V 16V MELF Zener Diodes ROHS | |
| Independent Type 1W 7.79V~8.61V 8.2V MELF Zener Diodes ROHS | |
| Independent Type 20.9V~23.1V 1W 22V DL-41 Zener Diodes ROHS | |
| Independent Type 21.8V~26.2V 1W 22V MELF Zener Diodes ROHS | |
| Independent Type 22.8V~25.2V 1W 24V DL-41 Zener Diodes ROHS | |
| Independent Type 23.52V~24.48V 1W 24V MELF Zener Diodes ROHS | |
| Independent Type 25.65V~28.35V 1W 27V MELF Zener Diodes ROHS | |
| Independent Type 27V~33V 1W 30V MELF Zener Diodes ROHS | |
| Independent Type 2A 100V 850mV@2A SOD-123FL Diodes - General Purpose ROHS | |
| Independent Type 2A 1kV 1.1V SOD-123FL Diodes - General Purpose ROHS | |
| Independent Type 2A 60V 700mV@2A SOD-123FL Diodes - General Purpose ROHS | |
| Independent Type 3.14V~3.47V 1W 3.3V DL-41 Zener Diodes ROHS | |
| Independent Type 3.87V~4.73V 1W 4.3V MELF Zener Diodes ROHS | |
| Independent Type 34.2V~37.8V 1W 36V DL-41 Zener Diodes ROHS | |
| Independent Type 3A 40V 550mV@3A SOD-123FL Diodes - General Purpose ROHS | |
| Independent Type 3A 60V 700mV@3A SOD-123FL Diodes - General Purpose ROHS | |
| Independent Type 4.845V~5.355V 1W 5.1V MELF Zener Diodes ROHS | |
| Independent Type 42.14V~43.86V 1W 43V MELF Zener Diodes ROHS | |
| Independent Type 5.32V~5.88V 1W 5.6V MELF Zener Diodes ROHS | |
| Independent Type 5.89V~6.51V 1W 6.2V MELF Zener Diodes ROHS | |
| Independent Type 53.2V~58.8V 1W 56V DL-41 Zener Diodes ROHS | |
| Independent Type 77.9V~86.1V 1W 82V MELF Zener Diodes ROHS | |
| Independent Type 8.645V~9.555V 1W 9.1V MELF Zener Diodes ROHS | |
| POWER DIODE DISCRETES-RECTIFIER | |
| Rectifiers 30 Amps 1600V | |
| Rectifiers High VTG Standard Rectifier | |
| RF DIODE PIN 60V 250MW | |
| Schottky Diodes & Rectifiers 16 Amps 100V | |
| Schottky Diodes ROHS | |
| SIDACTOR G.FAST 24V 30A SOT23-6 | |
| SM-10 Synchronous Rectifier Controllers ROHS | |
| SM-7 Synchronous Rectifier Controllers ROHS | |
| SMD3030 Laser Diodes ROHS | |
| SOD-123 Schottky Diodes ROHS | |
| SOD-123FL Diodes - General Purpose ROHS | |
| SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| SOD-123FL Schottky Diodes ROHS | |
| SOD-123FL Super Barrier Rectifiers (SBR) ROHS | |
| SOP-8 Synchronous Rectifier Controllers ROHS | |
| THYRISTOR 24V 30A SC74A | |
| TO-220 Synchronous Rectifier Controllers ROHS | |
| TO-220F Synchronous Rectifier Controllers ROHS | |
| TO-220F-3 Synchronous Rectifier Controllers ROHS | |
| TO-247J-2L Fast Recovery / High Efficiency Diodes ROHS | |
| TO-252 Synchronous Rectifier Controllers ROHS | |
| TO-56 Laser Diodes ROHS | |
| TRANSIENT VOLTAGE SUPPRESSOR PDI | |
| TVS DIODE 22VWM 35.5VC DO218 | |
| TVS DIODE 24VWM 38.9VC PWRDI 123 | |
| TVS DIODE 24VWM 55VC SOT23-6 | |
| TVS DIODE 26VWM 42.1VC PWRDI 123 | |
| TVS DIODE 27VWM 43.7VC PWRDI 123 | |
| TVS DIODE 28VWM 45.4VC DO218 | |
| TVS DIODE 28VWM 45.4VC PWRDI 123 | |
| TVS DIODE 30VWM 48.4VC DO218 | |
| TVS DIODE 30VWM 48.4VC PWRDI 123 | |
| TVS DIODE 33VWM 53.3VC PWRDI 123 | |
| TVS DIODE 36VWM 58.1VC PWRDI 123 | |
| TVS DIODE 40VWM 64.5VC PWRDI 123 | |
| TVS DIODE 45VWM 72.7VC PWRDI 123 | |
| TVS DIODE 48VWM 77.4VC PWRDI 123 | |
| TVS DIODE 5.5VWM 10VC DFN1006-2 | |
| TVS DIODE 5.5VWM 12V U-DFN1616-6 | |
| TVS DIODE 5.5VWM SOT143 | |
| TVS DIODE 5.5VWM SOT23 | |
| TVS DIODE 5.5VWM SOT363 | |
| TVS DIODE 50VWM 9VC SOT143-4 | |
| TVS DIODE 51VWM 82.4VC PWRDI 123 | |
| TVS DIODE 5VWM 11VC SOT23-3 | |
| TVS DIODE 5VWM 9.2VC POWERDI 123 | |
| TVS DIODE 5VWM 9.8VC SOT23-3 | |
| TVS DIODE 5VWM SOT666 | |
| TVS DIODE 6.5V 11.2V POWERDI 123 | |
| TVS DIODE 6VWM 10.3V POWERDI 123 | |
| TVS DIODE 7.5V 12.9V POWERDI 123 | |
| TVS DIODE 85VWM SOT363 | |
| WBFBP-02C Switching Diodes ROHS | |
| WBFBP-02C-A Schottky Diodes ROHS | |
| Zener Diodes ROHS |
| << Prev | Next >> |