onsemi 1.65V 0.2pF 0.313W TVS Protection Diode ESDL2011PFCT5G

Description
TVS Diode, Bidirectional, 1.65V, 0.2pF, 0.313W Product overview: ESDL2011PFCT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.65V, 0.2pF, 0.313W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.65V, 0.2pF, 0.313W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDL2011PFCT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, Bidirectional, 1.65V, 0.2pF, 0.313W Product overview: ESDL2011PFCT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.65V, 0.2pF, 0.313W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.65V, 0.2pF, 0.313W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDL2011PFCT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.65V 0.2pF 0.313W TVS Protection Diode - 144-ESDL2011PFCT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.65V 0.2pF 0.313W TVS Protection Diode
144-ESDL2011PFCT5G
1.65V 0.2pF 0.313W TVS Protection Diode 144-ESDL2011PFCT5G
TVS Diode, Bidirectional, 1.65V, 0.2pF, 0.313W Product overview: ESDL2011PFCT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.65V, 0.2pF, 0.313W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.65V, 0.2pF, 0.313W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDL2011PFCT5G can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 1.65V, 0.2pF, 0.313W Product overview: ESDL2011PFCT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.65V, 0.2pF, 0.313W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.65V, 0.2pF, 0.313W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDL2011PFCT5G can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 488-ESDL2011PFCT5GCT-ND - DigiKey
Thief River Falls, MN, United States
6V Clamp 8A Ipp Tvs Diode Surface Mount 2-DFN (0.6x0.3)

6V Clamp 8A Ipp Tvs Diode Surface Mount 2-DFN (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 488-ESDL2011PFCT5GTR-ND - DigiKey
Thief River Falls, MN, United States
6V Clamp 8A Ipp Tvs Diode Surface Mount 2-DFN (0.6x0.3)

6V Clamp 8A Ipp Tvs Diode Surface Mount 2-DFN (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 488-ESDL2011PFCT5GDKR-ND - DigiKey
Thief River Falls, MN, United States
6V Clamp 8A Ipp Tvs Diode Surface Mount 2-DFN (0.6x0.3)

6V Clamp 8A Ipp Tvs Diode Surface Mount 2-DFN (0.6x0.3)

Buy Now Datasheet
TVS - TVS - Diodes - ESDL2011PFCT5G - 805544-ESDL2011PFCT5G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDL2011PFCT5G
805544-ESDL2011PFCT5G
TVS - TVS - Diodes - ESDL2011PFCT5G 805544-ESDL2011PFCT5G
Manufacturer: ON Semiconductor Win Source Part Number: 805544-ESDL2011PFCT5 G Packaging: Reel Type: Zener Mounting Style: SMD Applications: USB 3.0 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 1V (Maximum) Voltage - Breakdown (Min): 1.4V Current - Peak Pulse (10/1000μs): 8A Power Line Protection: No Supplier Device Package: 2-DFN (0.6x0.3) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 6V Capacitance at Frequency: 0.17pF at 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 805544-ESDL2011PFCT5G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: USB 3.0
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 1V (Maximum)
Voltage - Breakdown (Min): 1.4V
Current - Peak Pulse (10/1000μs): 8A
Power Line Protection: No
Supplier Device Package: 2-DFN (0.6x0.3)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 6V
Capacitance at Frequency: 0.17pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDL2011PFCT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDL2011PFCT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDL2011PFCT5G
TVS DIODE 1VWM 6VC 2DFN

TVS DIODE 1VWM 6VC 2DFN

Supplier's Site
TVS Diodes ESDL2011PFCT5G
TVS DIODE 1VWM 6VC 2DFN

TVS DIODE 1VWM 6VC 2DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDL2011PFCT5G 488-ESDL2011PFCT5GCT-ND 805544-ESDL2011PFCT5G ESDL2011PFCT5G ESDL2011PFCT5G
Product Name 1.65V 0.2pF 0.313W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - ESDL2011PFCT5G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package 0201 (0603 Metric) 2-DFN (0.6x0.3) 0201 (0603 Metric)
VC 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data