STMicroelectronics, Inc. TVS Diodes ESDCAN03-2BWY

Description
41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Request a Quote Datasheet
Description
41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-15846-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15846-6-ND
TVS Diodes 497-15846-6-ND
41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

Buy Now Datasheet
TVS Diodes - 497-15846-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15846-1-ND
TVS Diodes 497-15846-1-ND
41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

Buy Now Datasheet
TVS Diodes - 497-15846-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15846-2-ND
TVS Diodes 497-15846-2-ND
41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

Buy Now Datasheet
TVS Diodes - 1241110P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1241110P
TVS Diodes 1241110P
STMicroelectronics ESDCAN03-2BWY

STMicroelectronics ESDCAN03-2BWY

Supplier's Site
TVS Diodes - 1787375 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1787375
TVS Diodes 1787375
STMicroelectronics ESDCAN03-2BWY

STMicroelectronics ESDCAN03-2BWY

Supplier's Site
TVS - TVS - Diodes - ESDCAN03-2BWY - 1037163-ESDCAN03-2BWY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDCAN03-2BWY
1037163-ESDCAN03-2BWY
TVS - TVS - Diodes - ESDCAN03-2BWY 1037163-ESDCAN03-2BWY
Manufacturer: STMicroelectronics Win Source Part Number: 1037163-ESDCAN03-2BW Y Packaging: Reel - TR Type: Zener Applications: Automotive, CAN Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-323-3 STAND-OFF Voltage (Vwm): 24V (Max) Minimum Breakdown Voltage: 26.5V Max Clamping Voltage: 41V Peak Pulse Current(Ippm): 3A (8/20μs) Power Dissipation - Pd: 250W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1037163-ESDCAN03-2BWY
Packaging: Reel - TR
Type: Zener
Applications: Automotive, CAN
Mounting: SMD (SMT)
Bidirectional Channels: 2
Capacitance @ Frequency: 3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-323-3
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 26.5V
Max Clamping Voltage: 41V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 250W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDCAN03-2BWY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDCAN03-2BWY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDCAN03-2BWY
TVS DIODE 24VWM 41VC SOT323-3

TVS DIODE 24VWM 41VC SOT323-3

Supplier's Site
Tvs Diode, 250W, 24V, Sot-323; Product Range Stmicroelectronics - 03AJ0574 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 250W, 24V, Sot-323; Product Range Stmicroelectronics
03AJ0574
Tvs Diode, 250W, 24V, Sot-323; Product Range Stmicroelectronics 03AJ0574
TVS DIODE, 250W, 24V, SOT-323; Product Range:Transil; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:41V; Diode Case Style:SOT-323; No. of Pins:3Pins; Breakdown Voltage Min:26.5V; Breakdown RoHS Compliant: Yes

TVS DIODE, 250W, 24V, SOT-323; Product Range:Transil; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:41V; Diode Case Style:SOT-323; No. of Pins:3Pins; Breakdown Voltage Min:26.5V; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESDCAN03-2BWY - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESDCAN03-2BWY
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESDCAN03-2BWY
3A@(8/20us) 41V 250W 26.5V 24V SOT-323-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

3A@(8/20us) 41V 250W 26.5V 24V SOT-323-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes ESDCAN03-2BWY
TVS DIODE 24VWM 41VC SOT323-3

TVS DIODE 24VWM 41VC SOT323-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-15846-6-ND 1241110P 1787375 1037163-ESDCAN03-2BWY ESDCAN03-2BWY 03AJ0574 ESDCAN03-2BWY ESDCAN03-2BWY
Product Name TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - ESDCAN03-2BWY Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 250W, 24V, Sot-323; Product Range Stmicroelectronics TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single
Package SOT323; SC-70, SOT-323 SOT323; SOT-323 Sot-323 (sc-70) SOT323; SOT-323-3 SOT323; SOT-323-3 SOT323; SOT-323 SOT323 SOT323; SC-70, SOT-323
Peak Pulse Power 250 watts 250 watts 250 watts 250 watts
VC 41 volts 41 volts 41 volts 41 volts 41 volts 41 volts
VBR 26.5 volts 26.5 volts 26.5 volts 26.5 to ? volts 26.5 volts 26.5 volts
Unlock Full Specs
to access all available technical data