Manufacturer: Panasonic Electronic Components
Win Source Part Number: 761724-EZJ-P1V420FM
Series: Automotive, AEC-Q200, EZJP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 0603
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 55pF @ 1MHz
Family Name: EZJZ
Varistor Voltage (Typ): 42V
Current - Surge: 8A
Maximum DC Volts: 30VDC
Categories: Circuit Protection
Varistor Voltage (Minimum): 37.8V
Varistor Voltage (Maximum): 46.2V
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 761724-EZJ-P1V420FM | EZJ-P1V420FM |
| Product Name | TVS - TVS - Varistors, MOVs - EZJ-P1V420FM | Varistors, MOVs |
| IFSM | 8 amps |