STMicroelectronics, Diode, ESDCAN02-2BWY
Dual BiDirect TVS 26.5V CAN AuMo SOT323
Dual BiDirect TVS 26.5V CAN AuMo SOT323
Win Source Part Number: 964509-ESDCAN02-2BWY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 26.5V (Max)
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 44V
Power - Peak Pulse: 250W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SM24CANA-02HTG; DESD2CAN2SOQ-7; VCAN26A2-03G-E3-08; CDSOT23-T24CAN; SM24CANB-02HTGESDCAN
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-15845-6,497-1584
Base Product Number: ESDCAN02
44V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
44V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
44V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
TVS DIODE 26.5VWM 44VC SOT323-3
TVS DIODE 26.5VWM 44VC SOT323-3
TVS DIODE, 250W, 26.5V, SOT323; Product Range:Transil; TVS Polarity:Bidirection
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1241109P | 1241109 | 964509-ESDCAN02-2BWY | 497-15845-1-ND | ESDCAN02-2BWY | ESDCAN02-2BWY | 03AJ0573 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 250W, 26.5V, Sot323; Product Range Stmicroelectronics |
| Diode Type | Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | SOT323; SOT-323 | Sot-323 (sc-70) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323-3 | SOT323; SOT-323 |
| Pin Count | 3 | 3 | 3 | ||||
| Peak Pulse Power | 250 watts | 250 watts | 250 watts | 250 watts |