3V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
3V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
3V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
Quad 4.5-pF, 3.6-V, ±30-kV ESD protection diode with 12-A 8/20-uS surge rating for USB and Ethernet 5-SOT-23 -40 to 125 Product overview: ESDS304DBVR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDS304DBVR can be used for catalog matching and distributor lookup.
Win Source Part Number: 959745-ESDS304DBVR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.6V (Max)
Voltage - Breakdown (Min): 4.5V
Voltage - Clamping (Max) @ Ipp: 3V (Typ)
Power - Peak Pulse: 85W
Power Line Protection: No
Capacitance @ Frequency: 2.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Texas Instruments
Other Names: 296-ESDS304DBVRCT,29
Base Product Number: ESDS304
TVS DIODE 3.6VWM 3VC SOT23-5
TVS DIODE 3.6VWM 3VC SOT23-5
TVS Diodes / ESD Suppressors 3.6V Data-Line Surge and 30kV ESD Protection Diode Array 5-SOT-23 -40 to 125
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-ESDS304DBVRCT-ND | 144-ESDS304DBVR | 959745-ESDS304DBVR | ESDS304DBVR | ESDS304DBVR | ESDS304DBVR |
| Product Name | TVS Diodes | Quad SOT-23 TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | SC-74; SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74; SC-74A, SOT-753 | SOT23; SOT-23-5 | SOT-23-5 | |
| Peak Pulse Power | 85 watts | 85 watts | 85 watts | 85 watts | ||
| VC | 6 volts | 3 volts | 3 volts | 3 volts | ||
| VBR | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts |