VARISTOR 8V 3A 0402
VARISTOR, 3A, MLV, 5.6V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:5.6V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:3A; Peak Energy (10/1000uS):- RoHS Compliant: Yes
VARISTOR, 3A, MLV, 5.6V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:5.6V; Product Range:EZJP Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:3A; Peak Energy (10/1000uS):- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | EZJ-P0V080GA | 60AK4325 | EZJ-P0V080GA |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 3A, Mlv, 5.6V, 0402; Voltage Rating Vac Panasonic | Varistors, MOVs |
| Package | Surface Mount, MLCV |