THYRISTOR 28V 100A 8SOIC
DIODE, TRANSIENT, 28V, SOIC-8, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS Diodes / ESD Suppressors PRT FOR ETHERNET LNS
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ETP01-2821RL | ETP01-2821RL | 09R4571 | ETP01-2821RL |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors | Diode, Transient, 28V, Soic-8, Full Reel; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes / ESD Suppressors |
| Package | 8-SOIC | SO-8 |