Win Source Part Number: 1366771-FR1M_R1_0000
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Base Product Number: FR1M
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
DIODE GEN PURP 1KV 1A SMB Product overview: FR1M_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FR1M_R1_00001 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Surface Mount SMB (DO-214AA)
DIODE GEN PURP 1KV 1A SMB
DIODE GEN PURP 1KV 1A SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1366771-FR1M_R1_00001 | 280-FR1M_R1_00001 | 3757-FR1M_R1_00001TR-ND | FR1M_R1_00001 | FR1M_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 1KV 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
| VR | 1000 volts | 1000 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||
| trr | 500 ns |