Manufacturer: RectrON Semiconductor
Win Source Part Number: 1174620-FM4005
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Rectifiers GP Si Rectifier SMA,1A,600V,GP Product overview: FM4005 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FM4005 can be used for catalog matching and distributor lookup.
Rectifiers GP Si Rectifier SMA,1A,600V,GP
Rectifiers GP Si Rectifier SMA,1A,600V,GP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1174620-FM4005 | 2085-FM4005 | FM4005 | FM4005 |
| Product Name | Diodes, Rectifiers - Single - FM4005 | 1A 600V Diode and Rectifier | Diodes | Rectifiers |
| Package | Reel | DO-214AC |