Win Source Part Number: 963309-ESDCAN04-2BLY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 25.5V
Voltage - Breakdown (Min): 27.5V
Voltage - Clamping (Max) @ Ipp: 43V
Power - Peak Pulse: 230W
Power Line Protection: No
Capacitance @ Frequency: 17pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3.7A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19089-2,497-1908
Base Product Number: ESDCAN04
TVS DIODE 25.5VWM 43VC SOT23-3
TVS Diodes / ESD Suppressors SOT 23 ANODE COMMUNE
TVS DIODE 25.5VWM 43VC SOT23-3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 963309-ESDCAN04-2BLY | 1923830 | 1924239P | ESDCAN04-2BLY | ESDCAN04-2BLY | ESDCAN04-2BLY |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; SOT-23-3 | SOT23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 230 watts | 230 watts | 230 watts | |||
| VC | 43 volts | 43 volts | 43 volts | |||
| VBR | 27.5 volts | 27.5 volts | 27.5 volts | |||
| CT | 17 pF |