onsemi Zener Diode FLZ5V6A

Description
Zener Diode Product overview: FLZ5V6A from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ5V6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Product overview: FLZ5V6A from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ5V6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-FLZ5V6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-FLZ5V6A
Zener Diode 287-FLZ5V6A
Zener Diode Product overview: FLZ5V6A from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ5V6A can be used for catalog matching and distributor lookup.

Zener Diode Product overview: FLZ5V6A from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ5V6A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ5V6A - 104439-FLZ5V6A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ5V6A
104439-FLZ5V6A
Diodes - Zener - Single - FLZ5V6A 104439-FLZ5V6A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104439-FLZ5V6A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 750nA @ 2.5V Voltage - Zener (Nom) (Vz): 5.4V Impedance (Max) (Zzt): 10.5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104439-FLZ5V6A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 750nA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.4V
Impedance (Max) (Zzt): 10.5 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - FLZ5V6A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.41V, 2.49%, 0.5W, Unidirectional

Zener Diode, 5.41V, 2.49%, 0.5W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - FLZ5V6A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
FLZ5V6A
Single Zener Diodes FLZ5V6A
DIODE ZENER 5.4V 500MW SOD80

DIODE ZENER 5.4V 500MW SOD80

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - FLZ5V6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ5V6A
Discrete Semiconductor Products - Diodes - Zener FLZ5V6A
DIODE ZENER 5.4V 500MW SOD80

DIODE ZENER 5.4V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ5V6A 104439-FLZ5V6A FLZ5V6A FLZ5V6A FLZ5V6A
Product Name Zener Diode Diodes - Zener - Single - FLZ5V6A Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-80; SOD-80 DO-213AC MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80; SOD-80
VZ 5.41 volts 5.4 volts 5.4 volts 5.4 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C5V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - HR1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details