STMicroelectronics, Inc. TVS Diodes ESDCAN05-2BWY

Description
61V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Request a Quote Datasheet
Description
61V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-17303-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17303-2-ND
TVS Diodes 497-17303-2-ND
61V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

61V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

Buy Now Datasheet
TVS Diodes - 497-17303-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17303-6-ND
TVS Diodes 497-17303-6-ND
61V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

61V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

Buy Now Datasheet
TVS Diodes - 497-17303-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17303-1-ND
TVS Diodes 497-17303-1-ND
61V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

61V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3

Buy Now Datasheet
Zener Diodes - 1906753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1906753
Zener Diodes 1906753
STMicroelectronics, ESDCAN05-2BWY

STMicroelectronics, ESDCAN05-2BWY

Supplier's Site
Zener Diodes - 1907635P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1907635P
Zener Diodes 1907635P
STMicroelectronics, ESDCAN05-2BWY

STMicroelectronics, ESDCAN05-2BWY

Supplier's Site
Zener Diodes - 1907635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1907635
Zener Diodes 1907635
STMicroelectronics, ESDCAN05-2BWY

STMicroelectronics, ESDCAN05-2BWY

Supplier's Site
Circuit Protection - TVS - Diodes - 967204-ESDCAN05-2BWY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
967204-ESDCAN05-2BWY
Circuit Protection - TVS - Diodes 967204-ESDCAN05-2BWY
Win Source Part Number: 967204-ESDCAN05-2BWY Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, CAN Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 39V Voltage - Clamping (Max) @ Ipp: 61V Power - Peak Pulse: 170W Power Line Protection: No Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): ESDCAN05-2BWYESDCAN0 5-2BWY.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17303-1,497-1730 3-2,497-17303-6 Base Product Number: ESDCAN05

Win Source Part Number: 967204-ESDCAN05-2BWY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 39V
Voltage - Clamping (Max) @ Ipp: 61V
Power - Peak Pulse: 170W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): ESDCAN05-2BWYESDCAN05-2BWY.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17303-1,497-17303-2,497-17303-6
Base Product Number: ESDCAN05

Buy Now Datasheet
TVS Diodes ESDCAN05-2BWY
TVS DIODE 36VWM 61VC SOT323-3

TVS DIODE 36VWM 61VC SOT323-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDCAN05-2BWY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDCAN05-2BWY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDCAN05-2BWY
TVS DIODE 36VWM 61VC SOT323-3

TVS DIODE 36VWM 61VC SOT323-3

Supplier's Site
Esd Protection Diode, Sot-323-3; Clamping Voltage Vc Max Stmicroelectronics - 07AH6563 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-323-3; Clamping Voltage Vc Max Stmicroelectronics
07AH6563
Esd Protection Diode, Sot-323-3; Clamping Voltage Vc Max Stmicroelectronics 07AH6563
ESD PROTECTION DIODE, SOT-323-3; Clamping Voltage Vc Max:61V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-323-3; Clamping Voltage Vc Max:61V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 497-17303-2-ND 1906753 1907635P 967204-ESDCAN05-2BWY ESDCAN05-2BWY ESDCAN05-2BWY 07AH6563
Product Name TVS Diodes Zener Diodes Zener Diodes Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, Sot-323-3; Clamping Voltage Vc Max Stmicroelectronics
Configuration Single
Package SOT323; SC-70, SOT-323 Sot-323 SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323-3
Peak Pulse Power 170 watts 170 watts 170 watts 170 watts
VC 61 volts 61 volts 61 volts 61 volts
VBR 39 volts 39 volts 39 volts 39 volts
Unlock Full Specs
to access all available technical data