onsemi Schottky 150V Diode and Rectifier FSV12150V

Description
Schottky Diodes & Rectifiers 12 Amp 150V Schottky Rectifier Product overview: FSV12150V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV12150V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 12 Amp 150V Schottky Rectifier Product overview: FSV12150V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV12150V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V Diode and Rectifier - 2085-FSV12150V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V Diode and Rectifier
2085-FSV12150V
Schottky 150V Diode and Rectifier 2085-FSV12150V
Schottky Diodes & Rectifiers 12 Amp 150V Schottky Rectifier Product overview: FSV12150V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV12150V can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 12 Amp 150V Schottky Rectifier Product overview: FSV12150V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV12150V can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - FSV12150VCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV12150VCT-ND
Single Diodes FSV12150VCT-ND
Diode Schottky 150V 12A Surface Mount TO-277-3

Diode Schottky 150V 12A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - FSV12150VTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV12150VTR-ND
Single Diodes FSV12150VTR-ND
Diode Schottky 150V 12A Surface Mount TO-277-3

Diode Schottky 150V 12A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - FSV12150VDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV12150VDKR-ND
Single Diodes FSV12150VDKR-ND
Diode Schottky 150V 12A Surface Mount TO-277-3

Diode Schottky 150V 12A Surface Mount TO-277-3

Buy Now Datasheet
 - FSV12150V - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 150V V(RRM), Silicon, TO-277

Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 150V V(RRM), Silicon, TO-277

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282240-FSV12150V - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282240-FSV12150V
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282240-FSV12150V
Win Source Part Number: 1282240-FSV12150V Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 820 mV @ 12 A Current - Reverse Leakage @ Vr: 30 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277-3 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: FSV12150VDKR,FSV1215 0VCT,FSV12150VTR Base Product Number: FSV12150

Win Source Part Number: 1282240-FSV12150V
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 12 A
Current - Reverse Leakage @ Vr: 30 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277-3
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: FSV12150VDKR,FSV12150VCT,FSV12150VTR
Base Product Number: FSV12150

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FSV12150V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FSV12150V
Discrete Semiconductor Products - Diodes - Rectifiers FSV12150V
DIODE SCHOTTKY 150V 12A TO277-3

DIODE SCHOTTKY 150V 12A TO277-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FSV12150V
Schottky Diodes & Rectifiers FSV12150V
Schottky Diodes & Rectifiers 12 Amp 150V Schottky Rectifier

Schottky Diodes & Rectifiers 12 Amp 150V Schottky Rectifier

Buy Now Datasheet
Single Diodes - FSV12150V - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FSV12150V
Single Diodes FSV12150V
DIODE SCHOTTKY 150V 12A TO277-3

DIODE SCHOTTKY 150V 12A TO277-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 2085-FSV12150V FSV12150VCT-ND FSV12150V 1282240-FSV12150V FSV12150V FSV12150V FSV12150V
Product Name Schottky 150V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Reel TO-277-B/S TO-277, 3-PowerDFN TO-277-3 TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data