Schottky Barrier Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067575-FYPF1545DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack
Schottky Diodes & Rectifiers Schottky Barrier Product overview: FYPF1545DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FYPF1545DNTU can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 15A TO220F
Schottky Diodes & Rectifiers Schottky Barrier
DIODE ARRAY SCHOTTKY 45V TO220F
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | FYPF1545DNTU | 067575-FYPF1545DNTU | FYPF1545DNTU-ND | 2085-FYPF1545DNTU | FYPF1545DNTU | FYPF1545DNTU | FYPF1545DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FYPF1545DNTU | Diode Arrays | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | |
| Package | TO-220; TO-220-3 FullPak | TO-220; TO-220F | TO-220; TO-220-3 Full Pack | Tube | TO-220 | TO-220F | TO-220; TO-220-3 Full Pack |
| Life Cycle Stage | Obsolete | Active | Removed | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts |