Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016246-FFA60UP30DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: FFA60UP30DN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RFN30TS3DC9; SF305C; UF3030;
Introduction Date: September 19, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 450
60A, 300V, Ultrafast Dual Diode, 450-TUBE Product overview: FFA60UP30DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA60UP30DNTU can be used for catalog matching and distributor lookup.
FFA60UP30DNTU - Rectifier Diode, 1 Phase, 2 Element, 30A, 300V
FFA60UP30DNTU - Rectifier Diode, 1 Phase, 2 Element, 30A, 300V
1.5V@30A 55ns Dual Common Cathode 30A 300V TO-3P Fast recovery/high efficiency diode ROHS
DIODE ARRAY GP 300V 30A TO3PN
DIODE ARRAY GP 300V 30A TO3P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diodes | Diode Arrays | Rectifiers |
| Product Number | 016246-FFA60UP30DNTU | 286-FFA60UP30DNTU | FFA60UP30DNTU | FFA60UP30DNTU | FFA60UP30DNTU | FFA60UP30DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FFA60UP30DNTU | Dual 60A 300V Diode and Rectifier | Diodes >> Fast recovery/high efficiency diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Obsolete | Removed | |||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||
| VR | 300 volts | 300 volts | 300 volts | |||
| IR | 0.1000 mA | 0.1000 mA |