Vishay Precision Group Schottky Diodes & Rectifiers ESH2PD-M3/84A

Description
Diode Ultra Fast Recovery 200V 2A
Request a Quote Datasheet
Description
Diode Ultra Fast Recovery 200V 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7102964P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7102964P
Schottky Diodes & Rectifiers 7102964P
Diode Ultra Fast Recovery 200V 2A

Diode Ultra Fast Recovery 200V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 7102964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7102964
Schottky Diodes & Rectifiers 7102964
Diode Ultra Fast Recovery 200V 2A

Diode Ultra Fast Recovery 200V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 1702203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1702203
Schottky Diodes & Rectifiers 1702203
Diode Ultra Fast Recovery 200V 2A

Diode Ultra Fast Recovery 200V 2A

Supplier's Site
Single Diodes - ESH2PD-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)

Diode Standard 200V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ESH2PD-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)

Diode Standard 200V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ESH2PD-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount DO-220AA (SMP)

Diode Standard 200V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
200V 2A Diode and Rectifier - 280-ESH2PD-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-ESH2PD-M3/84A
200V 2A Diode and Rectifier 280-ESH2PD-M3/84A
DIODE GEN PURP 200V 2A DO220AA Product overview: ESH2PD-M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2PD-M3/84A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A DO220AA Product overview: ESH2PD-M3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2PD-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ESH2PD-M3/84A - 1037206-ESH2PD-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH2PD-M3/84A
1037206-ESH2PD-M3/84A
Diodes, Rectifiers - Single - ESH2PD-M3/84A 1037206-ESH2PD-M3/84A
Manufacturer: Vishay Win Source Part Number: 1037206-ESH2PD-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 980mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 200V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1037206-ESH2PD-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - ESH2PD-M3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ESH2PD-M3/84A
Single Diodes ESH2PD-M3/84A
DIODE GEN PURP 200V 2A DO220AA

DIODE GEN PURP 200V 2A DO220AA

Supplier's Site Datasheet
Diode, Ultrafast, 2A, 200V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay - 17X9934 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 2A, 200V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay
17X9934
Diode, Ultrafast, 2A, 200V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay 17X9934
DIODE, ULTRAFAST, 2A, 200V, DO-220AA-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:980mV; Reverse Recovery Time:25ns; Forward Surge Current:50A; No. of Pins:2 PinRoHS Compliant: Yes

DIODE, ULTRAFAST, 2A, 200V, DO-220AA-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:980mV; Reverse Recovery Time:25ns; Forward Surge Current:50A; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast, 2A, 200V, Do-220Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 79R2429 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 2A, 200V, Do-220Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
79R2429
Diode, Ultrafast, 2A, 200V, Do-220Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 79R2429
DIODE, ULTRAFAST, 2A, 200V, DO-220AA-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:980mV; Reverse Recovery Time:25ns; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, ULTRAFAST, 2A, 200V, DO-220AA-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:980mV; Reverse Recovery Time:25ns; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Rectifier, Ufast, 2A, 200V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay - 78Y9472 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Ufast, 2A, 200V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay
78Y9472
Diode, Rectifier, Ufast, 2A, 200V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay 78Y9472
DIODE, RECTIFIER, UFAST, 2A, 200V, SMP; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:980mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, RECTIFIER, UFAST, 2A, 200V, SMP; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:980mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - ESH2PD-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ESH2PD-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers ESH2PD-M3/84A
DIODE GEN PURP 200V 2A DO220AA

DIODE GEN PURP 200V 2A DO220AA

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes General Purpose Diodes Diodes Diodes Rectifiers
Product Number 7102964P 7102964 ESH2PD-M3/84AGICT-ND 280-ESH2PD-M3/84A 1037206-ESH2PD-M3/84A ESH2PD-M3/84A 17X9934 79R2429 ESH2PD-M3/84A
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes 200V 2A Diode and Rectifier Diodes, Rectifiers - Single - ESH2PD-M3/84A Single Diodes Diode, Ultrafast, 2A, 200V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay Diode, Ultrafast, 2A, 200V, Do-220Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier Fast Recovery Rectifier
Package DO-220AA Do-220aa Tape & Reel (TR) DO-220AA
RoHS Compliant RoHS RoHS RoHS RoHS
trr 25 ns 25 ns 25 ns 25 ns
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier single diode - BAT54J-QX - Nexperia B.V.
Specs
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
3 suppliers
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Rectifier Diode - 1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details