Rectifiers 8A 1000V GPP Product overview: FS8M from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1000V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FS8M can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1324272-FS8M
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A
Reverse Recovery Time (trr): 3.37 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 118pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-277-3
Case / Package: TO-277, 3-PowerDFN
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FS8MDKR,FS8MCT,FS8MT
Base Product Number: FS8M
RoHS Status: ROHS3 Compliant
Diode Standard 1000V 8A Surface Mount TO-277-3
Diode Standard 1000V 8A Surface Mount TO-277-3
Diode Standard 1000V 8A Surface Mount TO-277-3
DIODE GEN PURP 1KV 8A TO277-3
RECTIFIER, SINGLE, 8A, 1KV, TO-277; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 1KV 8A TO277-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2085-FS8M | 1324272-FS8M | FS8MDKR-ND | FS8M | 07AH4024 | FS8M | FS8M |
| Product Name | 8A 1000V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Single Diodes | Rectifier, Single, 8A, 1Kv, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Reel | TO-277, 3-PowerDFN | TO-277-3 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 1000 volts | 1000 volts |