Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204374-FYP1010DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Schottky Barrier Rectifier
Schottky Barrier Rectifier
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Schottky Diodes & Rectifiers Schottky Barrier Product overview: FYP1010DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FYP1010DNTU can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 100V TO220
Schottky Diodes & Rectifiers Schottky Barrier
DIODE ARR SCHOT 100V 10A TO220-3
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 204374-FYP1010DNTU | FYP1010DNTU | FYP1010DNTU-ND | 2085-FYP1010DNTU | FYP1010DNTU | FYP1010DNTU | FYP1010DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FYP1010DNTU | Diode Arrays | Schottky Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Obsolete | Removed | ||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||||
| VR | 100 volts | 100 volts | |||||
| IR | 1 mA | 1 mA |