onsemi TVS Diodes ESDL4151MX4T5G

Description
26V Clamp 47.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (1x0.6)
Request a Quote Datasheet
Description
26V Clamp 47.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (1x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 488-ESDL4151MX4T5GTR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 47.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (1x0.6)

26V Clamp 47.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - 488-ESDL4151MX4T5GCT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 47.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (1x0.6)

26V Clamp 47.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (1x0.6)

Buy Now Datasheet
15 V 15V TVS Protection Diode - 144-ESDL4151MX4T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 V 15V TVS Protection Diode
144-ESDL4151MX4T5G
15 V 15V TVS Protection Diode 144-ESDL4151MX4T5G
15 V Bidirectional Low Capacitance ESD Protection Diode for High Speed Data Lines 15V, 8000-REEL Product overview: ESDL4151MX4T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15 V, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDL4151MX4T5G can be used for catalog matching and distributor lookup.

15 V Bidirectional Low Capacitance ESD Protection Diode for High Speed Data Lines 15V, 8000-REEL Product overview: ESDL4151MX4T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15 V, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDL4151MX4T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 960565-ESDL4151MX4T5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
960565-ESDL4151MX4T5G
Circuit Protection - TVS - Diodes 960565-ESDL4151MX4T5G
Win Source Part Number: 960565-ESDL4151MX4T5 G Category: Circuit Protection>TVS - Diodes Type: Zener Applications: USB 2.0, USB 3.0 Standard Package: 8,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 15.5V Voltage - Clamping (Max) @ Ipp: 26V Power Line Protection: No Capacitance @ Frequency: 0.8pF @ 1MHz Current - Peak Pulse (10/1000µs): 47.5A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: 2-X3DFN (1x0.6) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ,488-ESDL4151MX4T5GD KR,488-ESDL4151MX4T5 GTR,ESDL4151MX4T5G-N D,488-ESDL4151MX4T5G CT Base Product Number: ESDL4151

Win Source Part Number: 960565-ESDL4151MX4T5G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Applications: USB 2.0, USB 3.0
Standard Package: 8,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 15.5V
Voltage - Clamping (Max) @ Ipp: 26V
Power Line Protection: No
Capacitance @ Frequency: 0.8pF @ 1MHz
Current - Peak Pulse (10/1000µs): 47.5A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-X3DFN (1x0.6)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ,488-ESDL4151MX4T5GDKR,488-ESDL4151MX4T5GTR,ESDL4151MX4T5G-ND,488-ESDL4151MX4T5GCT
Base Product Number: ESDL4151

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDL4151MX4T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDL4151MX4T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDL4151MX4T5G
TVS DIODE 15VWM 26VC 2X3DFN

TVS DIODE 15VWM 26VC 2X3DFN

Supplier's Site
TVS Diodes ESDL4151MX4T5G
TVS DIODE 15VWM 26VC 2X3DFN

TVS DIODE 15VWM 26VC 2X3DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 488-ESDL4151MX4T5GTR-ND 144-ESDL4151MX4T5G 960565-ESDL4151MX4T5G ESDL4151MX4T5G ESDL4151MX4T5G
Product Name TVS Diodes 15 V 15V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) 0402 (1006 Metric) 2-X3DFN (1x0.6) 0402 (1006 Metric)
VC 26 volts 26 volts 26 volts 26 volts
VBR 15.5 volts 15.5 volts 15.5 volts 15.5 volts
Unlock Full Specs
to access all available technical data