Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040011-FR014H5JZ
Packaging: Reel - TR
Applications: Reverse Polarity, Overvoltage Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 34V
Categories: Circuit Protection
Status: Active
Case / Package: 8-MLP (3.3x3.3)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
ESD Protection Diodes / TVS Diodes High-Side Reverse Bias Protector Product overview: FR014H5JZ from Fairchild (onsemi) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-FR014H5JZ can be used for catalog matching and distributor lookup.
TVS DEVICE MIXED 34V 8MLP
HI SIDE REV BIAS PROTECT 30V MLP
HIGH-SIDE REVERSE BIAS PROTECTOR, MLP-8; Product Range:-; TVS Polarity:-; Reverse Standoff Voltage:-30V; Clamping Voltage Max:34V; Diode Case Style:MLP; No. of Pins:8Pins; Minimum Breakdown Voltage:28.5V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, -30 V, MLP, 5, 28.5 V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Diodes |
| Product Number | 1040011-FR014H5JZ | 2040-FR014H5JZ | FR014H5JZ | FR014H5JZ | 84W8886 | 95W3221 |
| Product Name | TVS - TVS - Mixed Technology - FR014H5JZ | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology | High-Side Reverse Bias Protector, Mlp-8; Product Range Onsemi | Transient Voltage Suppressor, Tvs, -30 V, Mlp, 5, 28.5 V Rohs Compliant Onsemi |
| Package | 8-MLP (3.3x3.3) | Reel | 8-MLP (3.3x3.3) | |||
| VC | 34 volts | |||||
| Configuration | Single |