Dual-Line Bidirectional TVS Diode, 24V, SOT23-3L Product overview: ESDCAN24-2BLY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 24V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 24V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDCAN24-2BLY can be used for catalog matching and distributor lookup.
40V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
40V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
40V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
2-Line Transil TVS, CAN Automotive SOT23
2-Line Transil TVS, CAN Automotive SOT23
2-Line Transil TVS, CAN Automotive SOT23
TVS DIODE 24VWM 40VC SOT23-3
TVS Diodes / ESD Suppressors Dual-Line TVS Auto TVS CAN 24V 230W
TVS DIODE 24VWM 40VC SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDCAN24-2BLY | 497-13262-1-ND | 8290337P | 8290337 | ESDCAN24-2BLY | ESDCAN24-2BLY | ESDCAN24-2BLY |
| Product Name | Dual 24V SOT23 TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; Sot-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; SOT-23-3 | |
| Peak Pulse Power | 230 watts | 230 watts | 230 watts | ||||
| VC | 40 volts | 40 volts | 40 volts |