onsemi Schottky Diodes & Rectifiers FSV10150V

Description
10 A, 150 V Ultra-Low VF Schottky Rectifier
Request a Quote Datasheet
Description
10 A, 150 V Ultra-Low VF Schottky Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FSV10150V - Rochester Electronics
Newburyport, MA, United States
10 A, 150 V Ultra-Low VF Schottky Rectifier

10 A, 150 V Ultra-Low VF Schottky Rectifier

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1867879P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867879P
Schottky Diodes & Rectifiers 1867879P
onsemi FSV10150V Schottky Rectifier

onsemi FSV10150V Schottky Rectifier

Supplier's Site
Schottky Diodes & Rectifiers - 1867470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867470
Schottky Diodes & Rectifiers 1867470
onsemi FSV10150V Schottky Rectifier

onsemi FSV10150V Schottky Rectifier

Supplier's Site
Schottky Diodes & Rectifiers - 1867879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867879
Schottky Diodes & Rectifiers 1867879
onsemi FSV10150V Schottky Rectifier

onsemi FSV10150V Schottky Rectifier

Supplier's Site
Single Diodes - FSV10150VCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV10150VCT-ND
Single Diodes FSV10150VCT-ND
Diode Schottky 150V 10A Surface Mount TO-277-3

Diode Schottky 150V 10A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - FSV10150VTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV10150VTR-ND
Single Diodes FSV10150VTR-ND
Diode Schottky 150V 10A Surface Mount TO-277-3

Diode Schottky 150V 10A Surface Mount TO-277-3

Buy Now Datasheet
Single Diodes - FSV10150VDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV10150VDKR-ND
Single Diodes FSV10150VDKR-ND
Diode Schottky 150V 10A Surface Mount TO-277-3

Diode Schottky 150V 10A Surface Mount TO-277-3

Buy Now Datasheet
Low-Power Schottky 150V Diode and Rectifier - 2085-FSV10150V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Schottky 150V Diode and Rectifier
2085-FSV10150V
Low-Power Schottky 150V Diode and Rectifier 2085-FSV10150V
Schottky Diodes & Rectifiers 10Amp 150V Ultra-Low VFschottky rectifier Product overview: FSV10150V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV10150V can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 10Amp 150V Ultra-Low VFschottky rectifier Product overview: FSV10150V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV10150V can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - FSV10150V - 806395-FSV10150V - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FSV10150V
806395-FSV10150V
Diodes, Rectifiers - Single - FSV10150V 806395-FSV10150V
Manufacturer: ON Semiconductor Win Source Part Number: 806395-FSV10150V Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: TO-277-3 Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 840mV at 10A Current - Reverse Leakage at Vr: 20μA at 150V

Manufacturer: ON Semiconductor
Win Source Part Number: 806395-FSV10150V
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-277-3
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 10A
Current - Reverse Leakage at Vr: 20μA at 150V

Buy Now
Schottky Rect, Aec-Q101, 150V, To-277; Repetitive Peak Reverse Voltage Onsemi - 46AC0875 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 150V, To-277; Repetitive Peak Reverse Voltage Onsemi
46AC0875
Schottky Rect, Aec-Q101, 150V, To-277; Repetitive Peak Reverse Voltage Onsemi 46AC0875
SCHOTTKY RECT, AEC-Q101, 150V, TO-277; Repetitive Peak Reverse Voltage:150V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-277; No. of Pins:3Pins; Forward Voltage Max:840mV; Forward Surge Current:180A RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 150V, TO-277; Repetitive Peak Reverse Voltage:150V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-277; No. of Pins:3Pins; Forward Voltage Max:840mV; Forward Surge Current:180A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FSV10150V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FSV10150V
Discrete Semiconductor Products - Diodes - Rectifiers FSV10150V
DIODE SCHOTTKY 150V 10A TO277-3

DIODE SCHOTTKY 150V 10A TO277-3

Supplier's Site
Single Diodes - FSV10150V - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FSV10150V
Single Diodes FSV10150V
DIODE SCHOTTKY 150V 10A TO277-3

DIODE SCHOTTKY 150V 10A TO277-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FSV10150V
Schottky Diodes & Rectifiers FSV10150V
Schottky Diodes & Rectifiers 10Amp 150V Ultra-Low VFschottky rectifier

Schottky Diodes & Rectifiers 10Amp 150V Ultra-Low VFschottky rectifier

Buy Now Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number FSV10150V 1867879P 1867470 FSV10150VCT-ND 2085-FSV10150V 806395-FSV10150V 46AC0875 FSV10150V FSV10150V FSV10150V
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Low-Power Schottky 150V Diode and Rectifier Diodes, Rectifiers - Single - FSV10150V Schottky Rect, Aec-Q101, 150V, To-277; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package TO-277-3 TO-277 To-277 Reel TO-277 TO-277, 3-PowerDFN TO-277-3
Life Cycle Stage Active Declining
Rectifier Configuration / Technology Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data