8 A, 100 V Ultra-Low VF Schottky Rectifier
Schottky Diodes & Rectifiers 8 Amp 100V S chottky Rectifier i Product overview: FSV8100V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FSV8100V can be used for catalog matching and distributor lookup.
Diode Schottky 100V 8A Surface Mount TO-277-3
Diode Schottky 100V 8A Surface Mount TO-277-3
Diode Schottky 100V 8A Surface Mount TO-277-3
Manufacturer: ON Semiconductor
Win Source Part Number: 808801-FSV8100V
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 19.64ns
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-277-3
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 670mV at 8A
Current - Reverse Leakage at Vr: 50μA at 100V
Capacitance at Vr, F: 672pF at 4V, 1MHz
DIODE SCHOTTKY 100V 8A TO277-3
SCHOTTKY RECTIFIER, SINGLE, TO-277; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single
DIODE SCHOTTKY 100V 8A TO277-3
Schottky Diodes & Rectifiers 8 Amp 100V S chottky Rectifier i
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | FSV8100V | 2085-FSV8100V | FSV8100VCT-ND | 808801-FSV8100V | FSV8100V | 46AC0888 | FSV8100V | FSV8100V |
| Product Name | Schottky 100V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FSV8100V | Single Diodes | Schottky Rectifier, Single, To-277; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | TO-277-3 | Reel | TO-277, 3-PowerDFN | TO-277 | TO-277-3 | |||
| Life Cycle Stage | Active | Declining | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| VF | 0.6700 volts | 0.6700 volts | 0.6700 volts | 0.6700 volts |