ODG (Origin Data Global) Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 40 50 60 61
Product Name Notes
1.2kV Independent Type 1.45V 20A TO-247-2L SiC Diodes ROHS
10.4V~11.6V 200mW 11V SOD-523 Zener Diodes ROHS
10.4V~11.6V 500mW 11V SOD-123 Zener Diodes ROHS
10.76V~11.22V 11V SOD-123 Zener Diodes ROHS
100V 1 pair in series 1.1V 4ns 200mA SOT-23 Switching Diodes ROHS
100V 1 pair in series 1.25V 6ns 215mA SOT-23 Switching Diodes ROHS
100V 1 pair of common cathodes 1.25V 6ns 200mA SOT-23 Switching Diodes ROHS
100V 1.2V 4ns SC-89 Switching Diodes ROHS
100V 250mV 150mA SOD-123 Schottky Diodes ROHS
100V 850mV 1A SOD-123FL Schottky Diodes ROHS
100V Independent Type 1.25V 4ns 200mA SOD-123 Switching Diodes ROHS
100V Independent Type 1.2V 4ns 100mA SOD-523 Switching Diodes ROHS
100V Independent Type 1V 4ns 200mA SOD-323 Switching Diodes ROHS
100V Independent Type 1V 4ns 200mA SOT-23 Switching Diodes ROHS
100V Independent Type 715mV 4ns 150mA SOD-323 Switching Diodes ROHS
100V Independent Type 850mV 1A SOD-323HE Schottky Diodes ROHS
12.4V~14.1V 200mW 13V SOD-523 Zener Diodes ROHS
12.91V~13.49V 500mW 13V SOD-123 Zener Diodes ROHS
135A 1V@2A 4A 600V D3K Bridge Rectifiers ROHS
135A 1V@3A 4A 1kV D3K Bridge Rectifiers ROHS
16.15V~17.85V 17V SOT-23 Zener Diodes ROHS
170A 1V@3A 6A 1kV D3K Bridge Rectifiers ROHS
170A 1V@3A 6A 600V D3K Bridge Rectifiers ROHS
19.52V~20.39V 20V SOD-123 Zener Diodes ROHS
19V~21V 225mW 20V SOT-23-3 Zener Diodes ROHS
1A Independent Type 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS
2.2V~2.6V 2.4V SOD-523 Zener Diodes ROHS
2.38V~2.63V 2.5V SOD-123 Zener Diodes ROHS
2.43V~2.63V 2.4V SOD-123 Zener Diodes ROHS
2.69V~2.91V 500mW 2.7V SOD-123 Zener Diodes ROHS
200mW 11.74V~12.24V 12V SOD-523 Zener Diodes ROHS
200mW 3.32V~3.53V 3.3V SOD-523 Zener Diodes ROHS
200mW 4.55V~4.75V 4.7V SOD-523 Zener Diodes ROHS
200mW 4.98V~5.2V 5.1V SOD-523 Zener Diodes ROHS
200mW 6.65V~6.93V 6.8V SOD-523 Zener Diodes ROHS
200mW 9.77V~10.21V 10V SOD-523 Zener Diodes ROHS
200V 1A SOD-323HE Schottky Diodes ROHS
200V 920mV 2A SOD-123FL Schottky Diodes ROHS
200V Independent Type 1A 920mV SOD-123FL Schottky Diodes ROHS
20V 1A SOD-323HE Schottky Diodes ROHS
20V 385mV 500mA SOD-123 Schottky Diodes ROHS
20V 430mV 500mA SOD-123FL Schottky Diodes ROHS
20V 450mV SOT-23 Schottky Diodes ROHS
20V 500mV 1A SOD-123FL Schottky Diodes ROHS
20V 500mV 2A SOD-123FL Schottky Diodes ROHS
20V 500mV SOD-123FL Schottky Diodes ROHS
20V Independent Type 550mV 1A SOD-323HE Schottky Diodes ROHS
22.8V~25.6V 200mW 24.2V SOD-523 Zener Diodes ROHS
225mW 15.2V~16.8V 16V SOT-23 Zener Diodes ROHS
225mW 15.85V~16.51V 16V SOT-23 Zener Diodes ROHS
225mW 3.7V~4.1V 3.9V SOT-23 Zener Diodes ROHS
225mW 6.06V~6.33V 6.2V SOT-23 Zener Diodes ROHS
225mW 64V~72V 68V SOT-23 Zener Diodes ROHS
225mW 70V~79V 75V SOT-23 Zener Diodes ROHS
23.75V~26.25V 500mW 25V SOD-123 Zener Diodes ROHS
250V 1 pair in series 1V 50ns 250mA SOT-23 Switching Diodes ROHS
250V 1 pair of common cathodes 1.25V 50ns 250mA SOT-23 Switching Diodes ROHS
250V Independent Type 1.25V 50ns 200mA SOD-123 Switching Diodes ROHS
250V Independent Type 1.25V 50ns 200mA SOD-323 Switching Diodes ROHS
250V Independent Type 1V 50ns 250mA SOT-23 Switching Diodes ROHS
26.6V~29.4V 28V SOD-123 Zener Diodes ROHS
28V~32V 200mW 30V SOD-523 Zener Diodes ROHS
3.6V~3.845V 3.6V SOD-123 Zener Diodes ROHS
30A 1V@400mA 800mA 600V LBXS Bridge Rectifiers ROHS
30V 1V SC-88 Schottky Diodes ROHS
30V 240mV 200mA SOD-882 Schottky Diodes ROHS
30V 300mV 100mA X3-DFN0603 Schottky Diodes ROHS
30V 350mV 100mA SOD-923 Schottky Diodes ROHS
30V 350mV 1A SOD-123 Schottky Diodes ROHS
30V 350mV 200mA SOD-882 Schottky Diodes ROHS
30V 400mV 200mA SC-70-3 Schottky Diodes ROHS
30V 400mV 200mA SOD-323 Schottky Diodes ROHS
30V 400mV 200mA SOD-523 Schottky Diodes ROHS
30V 400mV 200mA SOT-23 Schottky Diodes ROHS
30V 400mV 200mA SOT-323-3 Schottky Diodes ROHS
30V 450mV 100mA SOD-723 Schottky Diodes ROHS
30V 450mV 100mA SOD-923 Schottky Diodes ROHS
30V 450mV 500mA SOD-123 Schottky Diodes ROHS
30V 450mV 500mA SOD-123FL Schottky Diodes ROHS
30V 500mV 1A SOD-123FL Schottky Diodes ROHS
30V 500mV 200mA SOD-523 Schottky Diodes ROHS
30V 600mV 100mA SOD-323 Schottky Diodes ROHS
30V 600mV 100mA SOT-23 Schottky Diodes ROHS
30V 600mV 200mA SOD-523 Schottky Diodes ROHS
30V 620mV 100mA DFN0603 Schottky Diodes ROHS
30V Independent Type 350mV 100mA SOD-723 Schottky Diodes ROHS
30V Independent Type 450mV 500mA SOD-323HE Schottky Diodes ROHS
350V 1 pair in series 1.25V 50ns 225mA SOT-23 Switching Diodes ROHS
350V 1.25V 50ns SOT-23 Switching Diodes ROHS
35V 1V SOD-323 Switching Diodes ROHS
35V~45V 50uA 2us LL-34 Trigger Diodes ROHS
37.05V~40.95V 500mW 39V SOD-123 Zener Diodes ROHS
4.55V~4.75V 4.7V SOD-123 Zener Diodes ROHS
40V 1A SOD-323HE Schottky Diodes ROHS
40V 2A SOD-323HE Schottky Diodes ROHS
40V 350mV 200mA SOD-882 Schottky Diodes ROHS
40V 390mV 200mA SOD-523 Schottky Diodes ROHS
40V 450mV SOD-323 Schottky Diodes ROHS
40V 500mV 2A SOD-123FL Schottky Diodes ROHS
40V 500mV 2A SOD-323HE Schottky Diodes ROHS
40V 500mV 3A SOD-123FL Schottky Diodes ROHS
40V 550mV 100mA SOD-323 Schottky Diodes ROHS
40V 550mV 1A SOD-123FL Schottky Diodes ROHS
40V 550mV 1A SOD-323HE Schottky Diodes ROHS
40V 550mV 500mA SOD-123 Schottky Diodes ROHS
40V 560mV 120mA SOT-23 Schottky Diodes ROHS
40V 560mV 1A SOD-123 Schottky Diodes ROHS
40V 600mV 350mA SOD-123 Schottky Diodes ROHS
40V 600mV 350mA SOD-323 Schottky Diodes ROHS
40V Independent Type 1A 600mV SOD-882 Schottky Diodes ROHS
40V Independent Type 200mA 390mV SOD-882 Schottky Diodes ROHS
40V Independent Type 2A 560mV DFN-2(0.8x1.6) Schottky Diodes ROHS
40V Independent Type 550mV 500mA SOD-123FL Schottky Diodes ROHS
44V~50V 225mW 47V SOT-23 Zener Diodes ROHS
450A 1.1V 50A 1kV SIP-4P Bridge Rectifiers ROHS
45V 1V@4mA 50mA LL-34 Schottky Diodes ROHS
45V 1V@4mA 50mA MiniMELF Schottky Diodes ROHS
45V 2 independent 580mV@80A 80A SOT-227 Schottky Diodes ROHS
45V 50mA LL-34 Schottky Diodes ROHS
45V 50mA SOD-123W Schottky Diodes ROHS
48V~54V 225mW 51V SOT-23 Zener Diodes ROHS
500mW 8.04V~8.36V 8.2V SOD-123 Zener Diodes ROHS
50V 1 pair of common cathodes 1V 4ns 150mA SOT-23 Switching Diodes ROHS
50V 1 pair of common cathodes 1V 4ns 200mA SOT-23 Switching Diodes ROHS
6.06V~6.33V 200mW 6.2V SOD-523 Zener Diodes ROHS
6.46V~7.14V 225mW 6.8V SOT-23 Zener Diodes ROHS
6.65V~6.93V 6.8V SOD-123 Zener Diodes ROHS
60A 1.05V@1A 2A 1kV D3K Bridge Rectifiers ROHS
60A 1.05V@1A 2A 800V D3K Bridge Rectifiers ROHS
60V 700mV 2A SOD-123FL Schottky Diodes ROHS
60V Independent Type 1A 700mV SOD-123 Schottky Diodes ROHS
650V Independent Type 1.45V 10A TO-220AC SiC Diodes ROHS
650V Independent Type 1.5V 20A TO-247-2 SiC Diodes ROHS
70V 1 pair common anode 1V 6ns 200mA SOT-23 Switching Diodes ROHS
70V 1 pair of common cathodes 1V 6ns 200mA SOT-323 Switching Diodes ROHS
70V 1.1V 4ns SOD-323 Switching Diodes ROHS
70V 1.25V 6ns SC-89 Switching Diodes ROHS
70V 410mV 70mA SOT-23 Schottky Diodes ROHS
70V 750mV 70mA SOT-23 Schottky Diodes ROHS
70V 750mV 70mA SOT-23-3 Schottky Diodes ROHS
70V~79V 75V SOD-323 Zener Diodes ROHS
71.25V~78.75V 75V SOD-123 Zener Diodes ROHS
75V 1 pair of common cathodes 1V 4ns 100mA SOT-23 Switching Diodes ROHS
75V 1V@10mA 4ns 150mA MiniMELF Switching Diodes ROHS
75V 1V@10mA 4ns 200mA LL-34 Switching Diodes ROHS
75V 3 Independent 1.25V 4ns 150mA SC-88 Switching Diodes ROHS
75V Independent Type 1.25V 4ns 250mA SOD-323 Switching Diodes ROHS
75V Independent Type 1.25V 6ns 200mA SOT-323 Switching Diodes ROHS
75V Independent Type 1.25V 8ns 150mA SOD-123F Switching Diodes ROHS
75V Independent Type 1V 6ns 200mA SOT-23 Switching Diodes ROHS
75V Independent Type 715mV 4ns 200mA SOD-882 Switching Diodes ROHS
80V 1 pair common anode 1.2V 4ns 100mA SOT-23 Switching Diodes ROHS
80V 1 pair in series 1.2V 4ns 100mA SOT-23 Switching Diodes ROHS
80V 1 pair of common cathodes 1.2V 10ns 100mA SOT-323-3 Switching Diodes ROHS
80V 1 pair of common cathodes 1.2V 4ns 100mA SOT-23 Switching Diodes ROHS
80V 1.2V 4ns SC-70 Switching Diodes ROHS
80V Independent Type 1.2V 4ns 100mA SOD-323 Switching Diodes ROHS
80V Independent Type 1.2V 4ns 100mA SOD-723 Switching Diodes ROHS
80V Independent Type 1.2V 4ns 100mA SOD-923 Switching Diodes ROHS
85V 1 pair in series 1V 3us 215mA SOT-23 Switching Diodes ROHS
85V 1 pair of common cathodes 1V 3us 215mA SOT-23 Switching Diodes ROHS
9.4V~10.6V 200mW 10V SOD-523 Zener Diodes ROHS
90A 1V@1.5A 3A 1kV D3K Bridge Rectifiers ROHS
90A 1V@1.5A 3A 800V D3K Bridge Rectifiers ROHS
ABS Bridge Rectifiers ROHS
BRIDGE RECT 1P 50V 2A 16DIP
BRIDGE RECT 1P 600V 1A LMBS-1
BRIDGE RECT 1P 800V 1A LMBS-1
BRIDGE RECT 20V 1A LMBS-1
BRIDGE RECT 60V 1A LMBS-1
D3K Bridge Rectifiers ROHS
DIODE 100V 0.15A SOD-80
DIODE ARRAY GP 200V 10A TO220AB
DIODE ARRAY GP 200V 20A TO220AB
DIODE ARRAY GP 200V 20A TO263AB
DIODE ARRAY GP 300V 6A TO220AB
DIODE ARRAY SCHOTTKY 300V TO263
DIODE CC 150V 10A DUAL TO252
DIODE CC 150V 15A DUAL TO-263AB
DIODE CC 150V 20A DUAL TO-263AB
DIODE CC 150V 5A DUAL TO252
DIODE GEN PURP 100V 200MA SOD80
DIODE GEN PURP 50V 300MA SOD80
DIODE GEN PURP 50V 600MA SOD80
DIODE GEN PURP 600V 3A TO220AC
DIODE GEN PURP 600V 8A TO220AC
DIODE GEN PURP 75V 200MA LL-34
DIODE GEN PURP 75V 300MA SOD80
DIODE GP 100V 150MA SOD80
DIODE GP 100V 300MA SOD80
DIODE GP 75V 150MA MINI MELF
DIODE GP 75V 300MA MINI MELF
DIODE RECT GP 300V 10A TO263
DIODE SCHOT 100V 100MA SOD80
DIODE SCHOT 100V 150MA SOD80
DIODE SCHOT 30V 200MA SOD80
DIODE SCHOT 40V 200MA SOD80
DIODE SCHOT 40V 30MA SOD80
DIODE SCHOT 50V 30MA SOD80
DIODE SCHOT 60V 30MA SOD80
DIODE SOD-80 100V 0.15A 4NS
DIODE SOD-80 50V 0.3A 4NS
DIODE, SWITCHING, 150MA, 75V, MI
Diodes - General Purpose, Power, Switching //TR/7"/RoHS/2.5K/LL -34/SWI/MELF/UFM-05/ SY0307050/PJ///
Diodes - General Purpose, Power, Switching FAST SWITCHING SURFACE MOUNT DIODES
Gate Drivers 105-V 0.5-A/0.8-A half-bridge gate driver with 5-V UVLO and integrated bootstrap diode 8-WSON -40 to 125
IC LIMITER HEX PREC 8-MINIDIP
IC LIMITER HEX PREC 8-SO
IC LIMITER HEX PRECISON 8-SOIC
Independent Type 1.91V~2.09V 200mW 2V SOD-323 Zener Diodes ROHS
Independent Type 10.45V~11.55V 500mW 11V SOD-123 Zener Diodes ROHS
Independent Type 10.4V~11.55V 225mW 11V SOT-23 Zener Diodes ROHS
Independent Type 10.4V~11.6V 200mW 11V SOD-323 Zener Diodes ROHS
Independent Type 10.4V~11.6V 225mW 11V SOT-23 Zener Diodes ROHS
Independent Type 11.4V~12.6V 200mW 12V SOD-882 Zener Diodes ROHS
Independent Type 11.4V~12.6V 225mW 12V SOT-23 Zener Diodes ROHS
Independent Type 11.4V~12.6V 500mW 12V SOD-123 Zener Diodes ROHS
Independent Type 11.4V~12.7V 200mW 12V SOD-323 Zener Diodes ROHS
Independent Type 11.4V~12.7V 200mW 12V SOD-523 Zener Diodes ROHS
Independent Type 11.4V~12.7V 225mW 12V SOT-23 Zener Diodes ROHS
Independent Type 11.4V~12.7V 500mW 12V SOD-123 Zener Diodes ROHS
Independent Type 11.74V~12.24V 500mW 12V SOD-123 Zener Diodes ROHS
Independent Type 12.35V~13.65V 500mW 13V SOD-123 Zener Diodes ROHS
Independent Type 12.4V~14.1V 500mW 13V SOD-123 Zener Diodes ROHS
Independent Type 12.4V~14.7V 225mW 13V SOT-23 Zener Diodes ROHS
Independent Type 13.3V~14.7V 225mW 14V SOT-23 Zener Diodes ROHS
Independent Type 13.3V~14.7V 500mW 14V SOD-123 Zener Diodes ROHS
Independent Type 13.8V~15.6V 225mW 15V SOT-23 Zener Diodes ROHS
Independent Type 13.8V~15.8V 500mW 15V SOD-123 Zener Diodes ROHS
Independent Type 14.25V~15.75V 225mW 15V SOT-23 Zener Diodes ROHS
Independent Type 14.25V~15.75V 500mW 15V SOD-123 Zener Diodes ROHS
Independent Type 14.34V~14.98V 500mW 15V SOD-123 Zener Diodes ROHS
Independent Type 14.3V~15.8V 200mW 15V SOD-523 Zener Diodes ROHS
Independent Type 15.2V~16.8V 500mW 16V SOD-123 Zener Diodes ROHS
Independent Type 15.3V~17.1V 200mW 16.2V SOD-323 Zener Diodes ROHS
Independent Type 15.3V~17.1V 225mW 16V SOT-23 Zener Diodes ROHS
Independent Type 15.85V~16.51V 500mW 16V SOD-123 Zener Diodes ROHS
Independent Type 16.15V~17.85V 500mW 17V SOD-123 Zener Diodes ROHS
Independent Type 16.8V~19.1V 200mW 18V SOD-323 Zener Diodes ROHS
Independent Type 16.8V~19.1V 225mW 18V SOT-23 Zener Diodes ROHS
Independent Type 16.8V~19.1V 500mW 18V SOD-123 Zener Diodes ROHS
Independent Type 17.1V~18.9V 225mW 18V SOT-23 Zener Diodes ROHS
Independent Type 17.1V~18.9V 500mW 18V SOD-123 Zener Diodes ROHS
Independent Type 17.56V~18.35V 500mW 18V SOD-123 Zener Diodes ROHS
Independent Type 18.8V~21.2V 225mW 20V SOT-23 Zener Diodes ROHS
Independent Type 18.8V~21.2V 500mW 20V SOD-123 Zener Diodes ROHS
Independent Type 19V~21V 500mW 20V SOD-123 Zener Diodes ROHS
Independent Type 2.28V~2.52V 225mW 2.4V SOT-23 Zener Diodes ROHS
Independent Type 2.28V~2.52V 500mW 2.4V SOD-123 Zener Diodes ROHS
Independent Type 2.2V~2.6V 200mW 2.4V SOD-323 Zener Diodes ROHS
Independent Type 2.2V~2.6V 225mW 2.4V SOT-23 Zener Diodes ROHS
Independent Type 2.2V~2.6V 500mW 2.4V SOD-123 Zener Diodes ROHS
Independent Type 2.57V~2.84V 500mW 2.7V SOD-123 Zener Diodes ROHS
Independent Type 2.5V~2.9V 200mW 2.7V SOD-323 Zener Diodes ROHS
Independent Type 2.5V~2.9V 200mW 2.7V SOD-523 Zener Diodes ROHS
Independent Type 2.5V~2.9V 225mW 2.7V SOT-23 Zener Diodes ROHS
Independent Type 2.5V~2.9V 500mW 2.7V SOD-123 Zener Diodes ROHS
Independent Type 2.85V~3.15V 500mW 3V SOD-123 Zener Diodes ROHS
Independent Type 2.8V~3.2V 200mW 3V SOD-323 Zener Diodes ROHS
Independent Type 2.8V~3.2V 500mW 3V SOD-123 Zener Diodes ROHS
Independent Type 20.8V~23.3V 200mW 22V SOD-323 Zener Diodes ROHS
Independent Type 20.8V~23.3V 200mW 22V SOD-523 Zener Diodes ROHS
Independent Type 20.8V~23.3V 500mW 22V SOD-123 Zener Diodes ROHS
Independent Type 20.9V~23.1V 500mW 22V SOD-123 Zener Diodes ROHS
Independent Type 200mW 12.4V~14.1V 13V SOD-323 Zener Diodes ROHS
Independent Type 200mW 14.25V~15.75V 15V SOD-882 Zener Diodes ROHS
Independent Type 200mW 15.2V~16.8V 16V SOD-882 Zener Diodes ROHS
Independent Type 200mW 3.7V~4.1V 3.9V SOD-323 Zener Diodes ROHS
Independent Type 200mW 44V~50V 47V SOD-323 Zener Diodes ROHS
Independent Type 200mW 5.49V~5.73V 5.6V SOD-523 Zener Diodes ROHS
Independent Type 200mW 5.89V~6.51V 6.2V SOD-882 Zener Diodes ROHS
Independent Type 21.54V~22.47V 500mW 22V SOD-123 Zener Diodes ROHS
Independent Type 22.8V~25.2V 500mW 24V SOD-123 Zener Diodes ROHS
Independent Type 22.8V~25.6V 200mW 24.2V SOD-323 Zener Diodes ROHS
Independent Type 22.8V~25.6V 225mW 24V SOT-23 Zener Diodes ROHS
Independent Type 22.8V~25.6V 500mW 24V SOD-123 Zener Diodes ROHS
Independent Type 225mW 5.49V~5.73V 5.6V SOT-23 Zener Diodes ROHS
Independent Type 225mW 7.28V~7.6V 7.5V SOT-23 Zener Diodes ROHS
Independent Type 23.72V~24.78V 500mW 24V SOD-123 Zener Diodes ROHS
Independent Type 25.1V~28.9V 200mW 27V SOD-323 Zener Diodes ROHS
Independent Type 25.1V~28.9V 200mW 27V SOD-523 Zener Diodes ROHS
Independent Type 25.1V~28.9V 225mW 27V SOT-23 Zener Diodes ROHS
Independent Type 25.1V~28.9V 500mW 27V SOD-123 Zener Diodes ROHS
Independent Type 25.65V~28.35V 500mW 27V SOD-123 Zener Diodes ROHS
Independent Type 26.19V~27.53V 225mW 27V SOT-23 Zener Diodes ROHS
Independent Type 26.19V~27.53V 500mW 27V SOD-123 Zener Diodes ROHS
Independent Type 28.5V~31.5V 500mW 30V SOD-123 Zener Diodes ROHS
Independent Type 28V~32V 200mW 30V SOD-323 Zener Diodes ROHS
Independent Type 28V~32V 225mW 30V SOT-23 Zener Diodes ROHS
Independent Type 28V~32V 500mW 30V SOD-123 Zener Diodes ROHS
Independent Type 3.01V~3.22V 500mW 3.1V SOD-123 Zener Diodes ROHS
Independent Type 3.13V~3.47V 225mW 3.3V SOT-23-3 Zener Diodes ROHS
Independent Type 3.14V~3.47V 500mW 3.3V SOD-123 Zener Diodes ROHS
Independent Type 3.1V~3.5V 200mW 3.3V SOD-323 Zener Diodes ROHS
Independent Type 3.1V~3.5V 200mW 3.3V SOD-523 Zener Diodes ROHS
Independent Type 3.1V~3.5V 225mW 3.3V SOT-23 Zener Diodes ROHS
Independent Type 3.1V~3.5V 500mW 3.3V SOD-123 Zener Diodes ROHS
Independent Type 3.42V~3.78V 200mW 3.6V SOD-882 Zener Diodes ROHS
Independent Type 3.42V~3.78V 500mW 3.6V SOD-123 Zener Diodes ROHS
Independent Type 3.4V~3.8V 200mW 3.6V SOD-323 Zener Diodes ROHS
Independent Type 3.4V~3.8V 200mW 3.6V SOD-523 Zener Diodes ROHS
Independent Type 3.4V~3.8V 225mW 3.6V SOT-23 Zener Diodes ROHS
Independent Type 3.4V~3.8V 500mW 3.6V SOD-123 Zener Diodes ROHS
Independent Type 3.71V~4.1V 500mW 3.9V SOD-123 Zener Diodes ROHS
Independent Type 3.7V~4.1V 225mW 3.9V SOT-23 Zener Diodes ROHS
Independent Type 3.7V~4.1V 500mW 3.9V SOD-123 Zener Diodes ROHS
Independent Type 31.35V~34.65V 225mW 33V SOT-23 Zener Diodes ROHS
Independent Type 31V~35V 200mW 33V SOD-323 Zener Diodes ROHS
Independent Type 31V~35V 225mW 33V SOT-23 Zener Diodes ROHS
Independent Type 31V~35V 500mW 33V SOD-123 Zener Diodes ROHS
Independent Type 32.15V~33.79V 500mW 33V SOD-123 Zener Diodes ROHS
Independent Type 34.2V~37.8V 225mW 36V SOT-23 Zener Diodes ROHS
Independent Type 34V~38V 200mW 36V SOD-323 Zener Diodes ROHS
Independent Type 34V~38V 225mW 36V SOT-23 Zener Diodes ROHS
Independent Type 34V~38V 500mW 36V SOD-123 Zener Diodes ROHS
Independent Type 37.05V~40.95V 225mW 39V SOT-23 Zener Diodes ROHS
Independent Type 37V~41V 200mW 39V SOD-323 Zener Diodes ROHS
Independent Type 37V~41V 225mW 39V SOT-23 Zener Diodes ROHS
Independent Type 37V~41V 500mW 39V SOD-123 Zener Diodes ROHS
Independent Type 4.08V~4.52V 225mW 4.3V SOT-23-3 Zener Diodes ROHS
Independent Type 4.09V~4.52V 500mW 4.3V SOD-123 Zener Diodes ROHS
Independent Type 4.17V~4.43V 500mW 4.3V SOD-123 Zener Diodes ROHS
Independent Type 4.46V~4.94V 225mW 4.7V SOT-23 Zener Diodes ROHS
Independent Type 4.47V~4.94V 500mW 4.7V SOD-123 Zener Diodes ROHS
Independent Type 4.4V~5V 200mW 4.7V SOD-323 Zener Diodes ROHS
Independent Type 4.4V~5V 200mW 4.7V SOD-523 Zener Diodes ROHS
Independent Type 4.4V~5V 225mW 4.7V SOT-23 Zener Diodes ROHS
Independent Type 4.4V~5V 500mW 4.7V SOD-123 Zener Diodes ROHS
Independent Type 4.84V~5.36V 225mW 5.1V SOT-23 Zener Diodes ROHS
Independent Type 4.85V~5.36V 500mW 5.1V SOD-123 Zener Diodes ROHS
Independent Type 4.8V~5.4V 200mW 5.1V SOD-323 Zener Diodes ROHS
Independent Type 4.8V~5.4V 200mW 5.1V SOD-523 Zener Diodes ROHS
Independent Type 4.8V~5.4V 225mW 5.1V SOT-23 Zener Diodes ROHS
Independent Type 4.8V~5.4V 500mW 5.1V SOD-123 Zener Diodes ROHS
Independent Type 4.98V~5.2V 225mW 5.1V SOT-23 Zener Diodes ROHS
Independent Type 4.98V~5.2V 500mW 5.1V SOD-123 Zener Diodes ROHS
Independent Type 40.85V~45.15V 500mW 43V SOD-123 Zener Diodes ROHS
Independent Type 40V~46V 200mW 43V SOD-323 Zener Diodes ROHS
Independent Type 40V~46V 500mW 43V SOD-123 Zener Diodes ROHS
Independent Type 44.65V~49.35V 500mW 47V SOD-123 Zener Diodes ROHS
Independent Type 44V~50V 500mW 47V SOD-123 Zener Diodes ROHS
Independent Type 48.45V~53.55V 500mW 51V SOD-123 Zener Diodes ROHS
Independent Type 48V~54V 200mW 51V SOD-323 Zener Diodes ROHS
Independent Type 48V~54V 500mW 51V SOD-123 Zener Diodes ROHS
Independent Type 4V~4.6V 200mW 4.3V SOD-523 Zener Diodes ROHS
Independent Type 4V~4.6V 225mW 4.3V SOT-23 Zener Diodes ROHS
Independent Type 4V~4.6V 500mW 4.3V SOD-123 Zener Diodes ROHS
Independent Type 5.2V~6V 200mW 5.6V SOD-323 Zener Diodes ROHS
Independent Type 5.2V~6V 200mW 5.6V SOD-523 Zener Diodes ROHS
Independent Type 5.2V~6V 225mW 5.6V SOT-23 Zener Diodes ROHS
Independent Type 5.2V~6V 500mW 5.6V SOD-123 Zener Diodes ROHS
Independent Type 5.32V~5.88V 200mW 5.6V SOD-882 Zener Diodes ROHS
Independent Type 5.32V~5.88V 225mW 5.6V SOT-23-3 Zener Diodes ROHS
Independent Type 5.32V~5.88V 500mW 5.6V SOD-123 Zener Diodes ROHS
Independent Type 5.7V~6.3V 500mW 6V SOD-123 Zener Diodes ROHS
Independent Type 5.89V~6.51V 225mW 6.2V SOT-23 Zener Diodes ROHS
Independent Type 5.89V~6.51V 500mW 6.2V SOD-123 Zener Diodes ROHS
Independent Type 5.8V~6.6V 200mW 6.2V SOD-323 Zener Diodes ROHS
Independent Type 5.8V~6.6V 200mW 6.2V SOD-523 Zener Diodes ROHS
Independent Type 5.8V~6.6V 225mW 6.2V SOT-23 Zener Diodes ROHS
Independent Type 5.8V~6.6V 500mW 6.2V SOD-123 Zener Diodes ROHS
Independent Type 500mW 29.19V~30.69V 30V SOD-123 Zener Diodes ROHS
Independent Type 500mW 31.35V~34.65V 33V SOD-123 Zener Diodes ROHS
Independent Type 500mW 5.49V~5.73V 5.6V SOD-123 Zener Diodes ROHS
Independent Type 500mW 53.2V~58.8V 56V SOD-123 Zener Diodes ROHS
Independent Type 500mW 64.6V~71.4V 68V SOD-123 Zener Diodes ROHS
Independent Type 57V~63V 500mW 60V SOD-123 Zener Diodes ROHS
Independent Type 58.9V~65.1V 500mW 62V SOD-123 Zener Diodes ROHS
Independent Type 58V~66V 225mW 62V SOT-23 Zener Diodes ROHS
Independent Type 6.06V~6.33V 500mW 6.2V SOD-123 Zener Diodes ROHS
Independent Type 6.46V~7.14V 200mW 6.8V SOD-882 Zener Diodes ROHS
Independent Type 6.46V~7.14V 500mW 6.8V SOD-123 Zener Diodes ROHS
Independent Type 6.4V~7.2V 200mW 6.8V SOD-323 Zener Diodes ROHS
Independent Type 6.4V~7.2V 200mW 6.8V SOD-523 Zener Diodes ROHS
Independent Type 6.4V~7.2V 225mW 6.8V SOT-23 Zener Diodes ROHS
Independent Type 6.4V~7.2V 500mW 6.8V SOD-123 Zener Diodes ROHS
Independent Type 7.12V~7.88V 225mW 7.5V SOT-23-3 Zener Diodes ROHS
Independent Type 7.13V~7.88V 500mW 7.5V SOD-123 Zener Diodes ROHS
Independent Type 7.28V~7.6V 500mW 7.5V SOD-123 Zener Diodes ROHS
Independent Type 7.79V~8.61V 200mW 8.2V SOD-882 Zener Diodes ROHS
Independent Type 7.79V~8.61V 500mW 8.2V SOD-123 Zener Diodes ROHS
Independent Type 7.7V~8.7V 200mW 8.2V SOD-323 Zener Diodes ROHS
Independent Type 7.7V~8.7V 200mW 8.2V SOD-523 Zener Diodes ROHS
Independent Type 7.7V~8.7V 225mW 8.2V SOT-23 Zener Diodes ROHS
Independent Type 7.7V~8.7V 500mW 8.2V SOD-123 Zener Diodes ROHS
Independent Type 7V~7.9V 200mW 7.5V SOD-323 Zener Diodes ROHS
Independent Type 7V~7.9V 225mW 7.5V SOT-23 Zener Diodes ROHS
Independent Type 7V~7.9V 500mW 7.5V SOD-123 Zener Diodes ROHS
Independent Type 8.02V~8.36V 500mW 8.2V SOD-123 Zener Diodes ROHS
Independent Type 8.27V~9.14V 500mW 8.7V SOD-123 Zener Diodes ROHS
Independent Type 8.5V~9.6V 200mW 9.1V SOD-323 Zener Diodes ROHS
Independent Type 8.5V~9.6V 225mW 9.1V SOT-23 Zener Diodes ROHS
Independent Type 8.5V~9.6V 500mW 9.1V SOD-123 Zener Diodes ROHS
Independent Type 8.64V~9.56V 225mW 9.1V SOT-23-3 Zener Diodes ROHS
Independent Type 8.65V~9.56V 500mW 9.1V SOD-123 Zener Diodes ROHS
Independent Type 8.85V~9.23V 500mW 9.1V SOD-123 Zener Diodes ROHS
Independent Type 9.4V~10.6V 200mW 10V SOD-323 Zener Diodes ROHS
Independent Type 9.4V~10.6V 225mW 10V SOT-23 Zener Diodes ROHS
Independent Type 9.4V~10.6V 500mW 10V SOD-123 Zener Diodes ROHS
Independent Type 9.5V~10.5V 200mW 10V SOD-882 Zener Diodes ROHS
Independent Type 9.5V~10.5V 225mW 10V SOT-23 Zener Diodes ROHS
Independent Type 9.5V~10.5V 500mW 10V SOD-123 Zener Diodes ROHS
LD Bridge Rectifiers ROHS
LIMITER,SURFACE MOUNT MODULE,CS3
LL-34 100V 0.3A Diodes Rectifi
LL-34 Switching Diodes ROHS
LL-34 Trigger Diodes ROHS
MMELF, 100V, 0.15A, SWITCHING DI
RECTIFIER DIODE, 0.15A
SC-88(SOT-363) Switching Diodes ROHS
SI TVAR HERMETIC GLASS AXIAL
SI TVAR HERMETIC MICROSTRIP
SI TVAR NON HERMETIC CHIP
SI TVAR NON HERMETIC PLASTIC SMT
SMB Super Barrier Rectifiers (SBR) ROHS
SOD-123 Switching Diodes ROHS
SOD-323 Schottky Diodes ROHS
SOD-323HE Schottky Diodes ROHS
SOD-523 Zener Diodes ROHS
SOT-23 Schottky Diodes ROHS
THYRISTOR 100A 8SOIC
TO-247-2 SiC Diodes ROHS
TO-263-3 SiC Diodes ROHS
TVS DIODE 12VWM 19.9VC DO201
TVS DIODE 12VWM 19VC 4FLIPCHIP
TVS DIODE 12VWM 24VC 8-SO
TVS DIODE 12VWM 26.6VC 16SOIC
TVS DIODE 12VWM 26.6VC SOT143-4
TVS DIODE 15VWM 30VC 8-SO
TVS DIODE 15VWM 33VC 16SOIC
TVS DIODE 15VWM 33VC 8-SO
TVS DIODE 15VWM 33VC SOT143-4
TVS DIODE 20VWM 30VC SMC
TVS DIODE 20VWM 32VC SMC
TVS DIODE 20VWM 35VC SMB
TVS DIODE 20VWM 35VC SMC
TVS DIODE 22VWM 36VC D2PAK
TVS DIODE 24VWM 38.9VC DO201
TVS DIODE 24VWM 40VC D2PAK
TVS DIODE 24VWM 40VC R6
TVS DIODE 24VWM 50VC SOT143-4
TVS DIODE 24VWM 55VC 8-SO
TVS DIODE 27VWM 40VC D2PAK
TVS DIODE 28VWM 45VC SMC
TVS DIODE 3.3VWM 17VC 8-SOIC
TVS DIODE 3.3VWM 18VC 8-SO
TVS DIODE 30VWM 45.5VC D2PAK
TVS DIODE 33VWM 51.5VC D2PAK
TVS DIODE 48VWM 76VC D2PAK
TVS DIODE 58VWM 92VC D2PAK
TVS DIODE 5VWM 11VC 8-SO
TVS DIODE 5VWM 20VC 8-SOIC
TVS DIODE 6VWM 15VC 16SO
TVS DIODE 6VWM 20VC 16SOIC
TVS DIODE 6VWM 20VC 8-SO
TVS DIODE 70VWM 113VC D2PAK
TVS DIODE 7VWM 12VC DO201

<< Prev Next >>