Manufacturer: onsemi
Win Source Part Number: 1325761-FS8G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A
Reverse Recovery Time (trr): 3.37 µs
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 118pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-277-3
Case / Package: TO-277, 3-PowerDFN
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FS8GCT,FS8GDKR,FS8GT
Base Product Number: FS8G
RoHS Status: ROHS3 Compliant
Rectifiers 8A 400V GPP Product overview: FS8G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FS8G can be used for catalog matching and distributor lookup.
Diode Standard 400V 8A Surface Mount TO-277-3
Diode Standard 400V 8A Surface Mount TO-277-3
Diode Standard 400V 8A Surface Mount TO-277-3
RECTIFIER, SINGLE, 8A, 400V, TO-277; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 400V 8A TO277-3
DIODE GEN PURP 400V 8A TO277-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1325761-FS8G | 2085-FS8G | FS8GDKR-ND | 07AH4022 | FS8G | FS8G | FS8G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 8A 400V Diode and Rectifier | Single Diodes | Rectifier, Single, 8A, 400V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 400 volts | 400 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |