Clamp Ipp Tvs Diode Surface Mount 0201
Clamp Ipp Tvs Diode Surface Mount 0201
Clamp Ipp Tvs Diode Surface Mount 0201
TVS DIODE 5.5VWM 0201
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2396279P | 497-18406-2-ND | ESDZV5HS-1BF4 | ESDZV5HS-1BF4 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Direction | Bidirectional | Bidirectional | ||
| RoHS Compliant | RoHS | |||
| Package | 0201 | 0201 (0603 Metric) | 0201 | 0201 (0603 Metric) |
| Pin Count | 2 |