ODG (Origin Data Global) Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1.2kV 1 pair of common cathodes 1.4V@5A 17A TO-247-3 SiC Diodes ROHS | |
| 1.2kV 1 pair of common cathodes 1.56V@20A 54A TO-247-3 SiC Diodes ROHS | |
| 1.2kV 1.54V@20A 83A TO-247-2 SiC Diodes ROHS | |
| 1.2kV 1.56V@30A 69A TO-247-2 SiC Diodes ROHS | |
| 1.2kV 1.65V@2A 2A TO-252-2 SiC Diodes ROHS | |
| 1.2kV 1.6V 102A TO-247-2 SiC Diodes ROHS | |
| 1.2kV 20A TO-247-2 SiC Diodes ROHS | |
| 1.2kV 2A TO-252-2 SiC Diodes ROHS | |
| 1.2kV Independent Type 1.45V@2A 8.6A TO-220-2 SiC Diodes ROHS | |
| 1.2kV Independent Type 1.4V@40A 110A TO-247-2 SiC Diodes ROHS | |
| 1.2kV Independent Type 1.65V@16A 40A TO-220-2 SiC Diodes ROHS | |
| 1.2kV Independent Type 2.15V@18A 195ns 31A TO-220-2 Switching Diodes ROHS | |
| 135A 1.1V@4A 4A 1kV D3K Bridge Rectifiers ROHS | |
| 1A 2kV 2.2V@1A DO-41 Diodes - General Purpose ROHS | |
| 30A 1 pair of common cathodes 650V 1.35V@15A TO-247-3 Diodes - General Purpose ROHS | |
| 3A 2.2V@3A 2kV DO-201AD Diodes - General Purpose ROHS | |
| 6.2@C1V/C4V Independent Type 28V 450m次 17pF SOD-323 Diodes - Variable Capacitance ROHS | |
| 600V 2.1V@4A 4A TO-220-2 SiC Diodes ROHS | |
| 600V 2.1V@5A 5A TO-220-2 SiC Diodes ROHS | |
| 600V 2.1V@6A 6A TO-220-2 SiC Diodes ROHS | |
| 600V Independent Type 2V@30A 126ns 52.3A TO-263-3 Switching Diodes ROHS | |
| 600V Independent Type 2V@45A 140ns 71A TO-220-2 Switching Diodes ROHS | |
| 650V 1 pair of common cathodes 1.6V@10A 50ns 20A TO-247-3 Switching Diodes ROHS | |
| 650V 1 pair of common cathodes 1.6V@15A 31ns 30A TO-220-3 Switching Diodes ROHS | |
| 650V 1 pair of common cathodes 1.6V@40A 82ns 80A TO-247-3 Switching Diodes ROHS | |
| 650V 1 pair of common cathodes 1.75V@30A 112ns 56A TO-247-3-AI Switching Diodes ROHS | |
| 650V 1 pair of common cathodes 2.2V@10A 50ns 20A TO-220-3 Switching Diodes ROHS | |
| 650V 1.25V@10A Independent Type 24A TO-220-2 SiC Diodes ROHS | |
| 650V 1.25V@16A Independent Type 34A TO-220-2 SiC Diodes ROHS | |
| 650V 1.5V@2A Independent Type 2A TO-220-2 SiC Diodes ROHS | |
| 650V 10A TO-220-2 SiC Diodes ROHS | |
| 650V 10A TO-247-2 SiC Diodes ROHS | |
| 650V 20A TO-247-3 SiC Diodes ROHS | |
| 650V Independent Type 1.25V@6A 16A TO-220-2 SiC Diodes ROHS | |
| 650V Independent Type 1.35V@75A 127ns 150A TO-247-3 Switching Diodes ROHS | |
| 650V Independent Type 1.45V@4A 11.8A DFN8080-5 SiC Diodes ROHS | |
| 650V Independent Type 1.45V@4A 12.5A TO-220-2 SiC Diodes ROHS | |
| 650V Independent Type 1.45V@4A 12.7A TO-252-3 SiC Diodes ROHS | |
| 650V Independent Type 1.45V@4A 16.7A DFN8080-5 SiC Diodes ROHS | |
| 650V Independent Type 1.5V@10A 10A TO-220-2 SiC Diodes ROHS | |
| 650V Independent Type 1.5V@10A 20A TO-247-3 SiC Diodes ROHS | |
| 650V Independent Type 1.5V@3A 3A TO-220-2 SiC Diodes ROHS | |
| 650V Independent Type 1.5V@40A 40A TO-247-3 SiC Diodes ROHS | |
| 650V Independent Type 1.5V@6A 6A VSON-4(8x8) SiC Diodes ROHS | |
| 650V Independent Type 1.5V@8A 8A TO-263-2 SiC Diodes ROHS | |
| 650V Independent Type 1.7V@20A 65ns 28A TO-220-2 Switching Diodes ROHS | |
| 650V Independent Type 1.7V@30A 95ns 60A TO-220-2 Switching Diodes ROHS | |
| 650V Independent Type 2.1V@40A 232ns 42A TO-247-3 Switching Diodes ROHS | |
| 650V Independent Type 2.2V@30A 70ns 30A TO-220AC Switching Diodes ROHS | |
| 650V Independent Type 2.2V@30A 70ns 60A TO-220AC Switching Diodes ROHS | |
| 90A 1.1V@3A 3A 1kV D3K Bridge Rectifiers ROHS | |
| AUTOMOTIVE GRADE 18V DUAL-LINE H | |
| D3K Bridge Rectifiers ROHS | |
| DIODE 600V 71A TO263-3-2 | |
| DIODE 650V 30A RAPID2 TO247-3 | |
| DIODE ARR AVAL 600V 30A TO247 | |
| DIODE ARRAY GP 80V 100MA 6SMD | |
| DIODE GEN PURP 1.2KV 18A D2PAK | |
| DIODE GEN PURP 1.2KV 31A 14TSSOP | |
| DIODE GEN PURP 1200V 44A TO247-3 | |
| DIODE GEN PURP 600V 15A D2PAK | |
| DIODE GEN PURP 600V 15A TO220-2 | |
| DIODE GEN PURP 600V 15A TO247-2 | |
| DIODE GEN PURP 600V 30A TO247-2 | |
| DIODE GEN PURP 600V 8A D2PAK | |
| DIODE GEN PURP 600V 8A TO220-2 | |
| DIODE GEN PURP 650V 150A TO247-3 | |
| DIODE GEN PURP 650V 15A TO220 | |
| DIODE GEN PURP 650V 80A TO247-3 | |
| DIODE GP 1.2KV 31A TO220-2-2 | |
| DIODE GP 1.2KV 50A TO220-2-2 | |
| DIODE GP 1.2KV 50A TO263-3-2 | |
| DIODE GP 600V 120A TO247-3-1 | |
| DIODE GP 600V 150A TO247-3-1 | |
| DIODE GP 600V 29.2A TO263-3-2 | |
| DIODE GP 600V 52.3A TO263-3-2 | |
| DIODE GP 650V 30A TO220-2-1 | |
| DIODE GP 650V 30A TO247-3-1 | |
| DIODE GP 650V 60A TO247-3-1 | |
| DIODE GP 650V 80A TO247-3-1 | |
| DIODE SCHOTTKY 15V 825MW SOT323 | |
| DIODE SIC 1.2KV 7.5A TO220 | |
| DIODE SIC 650V 16.7A TO252-3 | |
| DIODE SIL CARB 1.2KV 110A TO247 | |
| DIODE SIL CARB 1.2KV 17A TO220-2 | |
| DIODE SIL CARB 1.2KV 28A TO220-2 | |
| DIODE SIL CARB 1.2KV 2A TO252-2 | |
| DIODE SIL CARB 1.2KV 30A TO247-2 | |
| DIODE SIL CARB 1.2KV 38A TO252-2 | |
| DIODE SIL CARB 1.2KV 56A TO263-1 | |
| DIODE SIL CARB 1.2KV 5A TO220-1 | |
| DIODE SIL CARB 1.2KV 62A TO247-2 | |
| DIODE SIL CARB 1.2KV 8A TO220-1 | |
| DIODE SIL CARB 600V 10A TO220-1 | |
| DIODE SIL CARB 600V 10A TO220-2 | |
| DIODE SIL CARB 600V 10A TO252-3 | |
| DIODE SIL CARB 600V 12A TO220-1 | |
| DIODE SIL CARB 600V 3A TO220-2-1 | |
| DIODE SIL CARB 600V 3A TO220-2-2 | |
| DIODE SIL CARB 600V 3A TO252-3 | |
| DIODE SIL CARB 600V 4A TO220-2-1 | |
| DIODE SIL CARB 600V 4A TO252-3 | |
| DIODE SIL CARB 600V 6A TO220-2-1 | |
| DIODE SIL CARB 600V 6A TO220-2-2 | |
| DIODE SIL CARB 600V 6A TO220-3 | |
| DIODE SIL CARB 600V 8A TO220-2-1 | |
| DIODE SIL CARB 600V 8A TO252-3 | |
| DIODE SIL CARB 650V 10A TO220-1 | |
| DIODE SIL CARB 650V 10A TO247-3 | |
| DIODE SIL CARB 650V 10A TO263-2 | |
| DIODE SIL CARB 650V 10A VSON-4 | |
| DIODE SIL CARB 650V 12A TO220-1 | |
| DIODE SIL CARB 650V 12A TO220-2 | |
| DIODE SIL CARB 650V 12A VSON-4 | |
| DIODE SIL CARB 650V 13A HDSOP-10 | |
| DIODE SIL CARB 650V 16A TO220-1 | |
| DIODE SIL CARB 650V 17.4A TO220 | |
| DIODE SIL CARB 650V 20A TO220-1 | |
| DIODE SIL CARB 650V 27A TO220-2 | |
| DIODE SIL CARB 650V 2A TO220-2 | |
| DIODE SIL CARB 650V 40A TO247-3 | |
| DIODE SIL CARB 650V 41A TO220-2 | |
| DIODE SIL CARB 650V 43A HDSOP-10 | |
| DIODE SIL CARB 650V 6A TO220-2-1 | |
| DIODE SIL CARB 650V 6A TO263-2 | |
| DIODE SIL CARB 650V 8A TO263-2 | |
| DIODE SIL CARBIDE 650V 2A VSON-4 | |
| DIODE SIL CARBIDE 650V 8A VSON-4 | |
| DIODE VAR CAP SINGLE 15V | |
| DIODE ZENER 0.25W | |
| DIODE ZENER | |
| Diodes - General Purpose ROHS | |
| Diodes - General Purpose, Power, Switching FAST SWITCH EMCON DIODE 1200V 12A | |
| Diodes - General Purpose, Power, Switching FAST SWITCH EMCON DIODE 1200V 30A | |
| Diodes - General Purpose, Power, Switching FAST SWITCH EMCON DIODE 600V 100A | |
| Diodes - General Purpose, Power, Switching IGBT PRODUCTS Rapid Switching | |
| Diodes - General Purpose, Power, Switching IGBT PRODUCTS | |
| DO-308 Fast Recovery / High Efficiency Diodes ROHS | |
| DO-35 Zener Diodes ROHS | |
| DO-41 Diodes - General Purpose ROHS | |
| HVD355 - VARIABLE CAPACITANCE DI | |
| HZM15N - ZENER DIODE | |
| HZM6.8M - TRANS VOLTAGE SUPPRESS | |
| HZU2.4B - ZENER DIODE | |
| IBS Bridge Rectifiers ROHS | |
| IC ESD PROTECT HS MMC 4CSP | |
| IC ESD SUPPRESSOR AUDIO 38TSSOP | |
| IC OVP REVERSE BATT PROTECT 4CSP | |
| IC OVP REVERSE BATT PROTECT | |
| Independent Type 16.9V~17.7V 500mW DO-35 Zener Diodes ROHS | |
| Independent Type 25.65V~28.35V 5W 27V DO-201AE Zener Diodes ROHS | |
| Independent Type 3.3V~3.5V 500mW DO-35 Zener Diodes ROHS | |
| Independent Type 5.5V~5.8V 500mW DO-35 Zener Diodes ROHS | |
| Independent Type 6V~6.3V 500mW DO-35 Zener Diodes ROHS | |
| ISOMOV 3KA 275VRMS REEL IN-LINE | |
| ISOMOV 3KA 300VRMS REEL IN-LINE | |
| ISOMOV 5KA 175VRMS REEL IN-LINE | |
| ISOMOV 5KA 275VRMS BULK IN-LINE | |
| ISOMOV 5KA 380VRMS REEL IN-LINE | |
| ISOMOV 5KA 510VRMS BULK IN-LINE | |
| ISOMOV 5KA 510VRMS REEL IN-LINE | |
| ISOMOV 8KA 555VRMS BULK IN-LINE | |
| RF DIODE PIN 100V SOT23-3 | |
| RF DIODE PIN 100V SOT323 | |
| RF DIODE PIN 200V 250MW SOT23-3 | |
| RF DIODE PIN 50V SOT23-3 | |
| RF DIODE PIN 50V SOT25-5 | |
| RF DIODE PIN 50V SOT323 | |
| RF DIODE SCHOTTKY 15V SOT143-4 | |
| RF DIODE SCHOTTKY 15V SOT23-3 | |
| RF DIODE SCHOTTKY 15V SOT323 | |
| RF DIODE SCHOTTKY 15V SOT363 | |
| RF DIODE SCHOTTKY 20V SOT143-4 | |
| RF DIODE SCHOTTKY 20V SOT23-3 | |
| RF DIODE SCHOTTKY 20V SOT323 | |
| RF DIODE SCHOTTKY 2V SOT143-4 | |
| RF DIODE SCHOTTKY 2V SOT23-3 | |
| RF DIODE SCHOTTKY 2V SOT323 | |
| RF DIODE SCHOTTKY 2V SOT363 | |
| RF DIODE SCHOTTKY 4V 75MW SOT23 | |
| RF DIODE SCHOTTKY 4V SOT143-4 | |
| RF DIODE SCHOTTKY 4V SOT23-3 | |
| RF DIODE SCHOTTKY 4V SOT323 | |
| RF DIODE SCHOTTKY 4V SOT363 | |
| RF DIODE SCHOTTKY 70V SOT143-4 | |
| RF DIODE SCHOTTKY 70V SOT23-3 | |
| RF DIODE SCHOTTKY 70V SOT323 | |
| RF DIODE SCHOTTKY 70V SOT363 | |
| SIC DIODE, 1200V 30A(15A/LEG), T | |
| SIC DIODE, 1200V 40A, TO-247-2 | |
| TO-247-2 SiC Diodes ROHS | |
| TO-247-3 SiC Diodes ROHS | |
| TO-252-2 SiC Diodes ROHS | |
| TO-263-2 SiC Diodes ROHS | |
| TRANS VOLTAGE SUPPRESSOR DIODE | |
| TS-1 Fast Recovery / High Efficiency Diodes ROHS | |
| TVS DIODE 15VWM 20.6VC 1.5KE | |
| TVS DIODE 18VC SOT323-3 | |
| TVS DIODE 24VWM 36VC 20SOIC | |
| TVS DIODE 24VWM 38VC 8-SOIC | |
| TVS DIODE 3.5VWM 5MPAK | |
| TVS DIODE 3.6VWM 10VC 10UQFN | |
| TVS DIODE 3VWM 14VC 16UQFN | |
| TVS DIODE 3VWM 15VC 10UQFN | |
| TVS DIODE 3VWM 18VC 6UQFN | |
| TVS DIODE 3VWM 18VC 8-UQFN | |
| TVS DIODE 3VWM 4UQFN | |
| TVS DIODE 3VWM 6UQFN | |
| TVS DIODE 5.5VWM 4.1VC 10DFN | |
| TVS DIODE 5.5VWM 4VC DFN2510A-10 | |
| TVS DIODE 5.5VWM 6TSOP | |
| TVS DIODE 5.5VWM 9.5VC 10DFN | |
| TVS DIODE 5.5VWM 9.5VC 10XSON | |
| TVS DIODE 5VWM 12.1VC 20SOIC | |
| TVS DIODE 5VWM 12VC 8-SOIC | |
| TVS DIODE 5VWM 3.8VC 10UQFN | |
| TVS DIODE 5VWM 5UQFN | |
| TVS DIODE 5VWM 7.5VC 1.5KE | |
| TVS DIODE 5VWM 9.4VC AXIAL | |
| VARIABLE CAPACITANCE DIODE, 15V | |
| VARIABLE CAPACITANCE DIODE, VERY | |
| VARIABLE CAPACITANCE DIODE | |
| ZENER DIODE, 12V V(Z), 5%, 0.5W, |
| << Prev | Next >> |