TVS Diode, 3.6V, 4.5pF, 25A Surge, 5-SOT-23 Product overview: ESDS312DBVR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 4.5pF, 25A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 4.5pF, 25A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDS312DBVR can be used for catalog matching and distributor lookup.
6.5V (Typ) Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
6.5V (Typ) Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
6.5V (Typ) Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 851351-ESDS312DBVR
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: ESDS312
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESDS312DBVR-ND, 296-51112-1, 296-51112-2, 296-51112-6
TVS Diodes / ESD Suppressors 3.6V Data-Line Surge and 30kV ESD Protection Diode Array 5-SOT-23 -40 to 125
TVS DIODE 3.6VWM 6.5VC SOT23-5
TVS DIODE 3.6VWM 6.5VC SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDS312DBVR | 296-51112-2-ND | 851351-ESDS312DBVR | ESDS312DBVR | ESDS312DBVR | ESDS312DBVR |
| Product Name | 3.6V 4.5pF 25A SOT-23 TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESDS312DBVR | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package | SC-74; SC-74A, SOT-753 | SOT-23-5 | SC-74; SC-74A, SOT-753 | SOT23; SOT-23-5 | ||
| Peak Pulse Power | 170 watts | 170 watts | 170 watts |