onsemi Single Diodes FSV340FP

Description
Diode Schottky 40V 3A Surface Mount SOD-123HE
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount SOD-123HE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FSV340FPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FSV340FPTR-ND
Single Diodes FSV340FPTR-ND
Diode Schottky 40V 3A Surface Mount SOD-123HE

Diode Schottky 40V 3A Surface Mount SOD-123HE

Buy Now Datasheet
Schottky SMD Diode and Rectifier - 280-FSV340FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD Diode and Rectifier
280-FSV340FP
Schottky SMD Diode and Rectifier 280-FSV340FP
Surface Mount Schottky Barrier Rectifier, 3000-REEL Product overview: FSV340FP from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSV340FP can be used for catalog matching and distributor lookup.

Surface Mount Schottky Barrier Rectifier, 3000-REEL Product overview: FSV340FP from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSV340FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FSV340FP - 872346-FSV340FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FSV340FP
872346-FSV340FP
Diodes, Rectifiers - Single - FSV340FP 872346-FSV340FP
Manufacturer: ON Semiconductor Win Source Part Number: 872346-FSV340FP Features: Diode Schottky 40 V 3A Surface Mount SOD-123HE Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123H Package: Reel - TR Mounting: Surface Mount Family Name: FSV340 Categories: Discrete Semiconductor Products Case / Package: SOD-123HE ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FSV340FPDKR, FSV340FPTR, FSV340FPCT

Manufacturer: ON Semiconductor
Win Source Part Number: 872346-FSV340FP
Features: Diode Schottky 40 V 3A Surface Mount SOD-123HE
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123H
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSV340
Categories: Discrete Semiconductor Products
Case / Package: SOD-123HE
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FSV340FPDKR, FSV340FPTR, FSV340FPCT

Buy Now Datasheet
Single Diodes - FSV340FP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FSV340FP
Single Diodes FSV340FP
DIODE SCHOTTKY 40V 3A SOD123HE

DIODE SCHOTTKY 40V 3A SOD123HE

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FSV340FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FSV340FP
Discrete Semiconductor Products - Diodes - Rectifiers FSV340FP
DIODE SCHOTTKY 40V 3A SOD123HE

DIODE SCHOTTKY 40V 3A SOD123HE

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FSV340FP
Schottky Diodes & Rectifiers FSV340FP
Schottky Diodes & Rectifiers 40V 3A Schottky Barrier Rectifier

Schottky Diodes & Rectifiers 40V 3A Schottky Barrier Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number FSV340FPTR-ND 280-FSV340FP 872346-FSV340FP FSV340FP FSV340FP FSV340FP
Product Name Single Diodes Schottky SMD Diode and Rectifier Diodes, Rectifiers - Single - FSV340FP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data