Manufacturer: IXYS
Win Source Part Number: 774440-FBS10-12SC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: ISOPLUSi5-Pak
Technology: Silicon Carbide Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 6.6A
Current - Reverse Leakage @ Vr: 200μA @ 1200V
Family Name: FBS 10-12SC
Categories: Discrete Semiconductor Products
Manufacturer Package: ISOPLUS i4-PAC
Voltage - Peak Reverse (Maximum): 1200V
Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 4A
Introduction Date: October 02, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1P 1.2KV 6.6A I4-PAC
BRIDGE RECT 1P 1.2KV 6.6A I4-PAC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 774440-FBS10-12SC | FBS10-12SC | FBS10-12SC |
| Product Name | Bridge Rectifiers - FBS10-12SC | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| VF | 2.1 volts | 2.1 volts | 2.1 volts |