Clamp Ipp Tvs Diode Surface Mount SOD-923
Clamp Ipp Tvs Diode Surface Mount SOD-923
Clamp Ipp Tvs Diode Surface Mount SOD-923
Manufacturer: Micro Commercial Co
Win Source Part Number: 1037171-ESDLC5V0D9B-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 2.1pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-923
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.6V
Power Dissipation - Pd: 80W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Safety
Quantity per package: 8k pcs
TVS DIODE 5VWM SOD923
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDLC5V0D9B-TPCT-ND | 1037171-ESDLC5V0D9B-TP | ESDLC5V0D9B-TP | ESDLC5V0D9B-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESDLC5V0D9B-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | SOD-923 | SOD-923 | SOD-923 | SOD-923 |
| Peak Pulse Power | 80 watts | 80 watts | 80 watts | |
| VBR | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts |