Bridge Rectifier Single Phase Standard 1.2kV Through Hole ISOPLUS i4-PAC™
Bridge Rectifiers 30 Amps 1200V 1200V 30A
BRIDGE RECT 1P 1.2KV 30A I4-PAC
BRIDGE RECT 1P 1.2KV 30A I4-PAC
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | FUE30-12N1-ND | FUE30-12N1 | FUE30-12N1 | FUE30-12N1 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | i4-Pac™-5 | i4-Pac-5 | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |