Diode Array 1 Pair Common Cathode Standard 400V 155A Chassis Mount SOT-227-4, miniBLOC
DIODE, MODULE, 310A, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:310A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:SOT-227; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
DIODE MODULE GP 400V 155A SOT227
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-UFB310CB40-ND | 43X1948 | VS-UFB310CB40 | VS-UFB310CB40 |
| Product Name | Diode Arrays | Diode, Module, 310A, 400V; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | SOT-227-4, miniBLOC | SOT-227 | ||
| RoHS Compliant | RoHS |