Vishay Intertechnology, Inc. Single Diodes VSSC8L45-M3/9AT

Description
Diode Schottky 45V 4.9A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 45V 4.9A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VSSC8L45-M3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 4.9A Surface Mount DO-214AB (SMC)

Diode Schottky 45V 4.9A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - VSSC8L45-M3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 4.9A Surface Mount DO-214AB (SMC)

Diode Schottky 45V 4.9A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - VSSC8L45-M3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 4.9A Surface Mount DO-214AB (SMC)

Diode Schottky 45V 4.9A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Schottky 4.9A 45V Diode and Rectifier - 280-VSSC8L45-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4.9A 45V Diode and Rectifier
280-VSSC8L45-M3/9AT
Schottky 4.9A 45V Diode and Rectifier 280-VSSC8L45-M3/9AT
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4.9A, 45V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: VSSC8L45-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.9A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.9A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSC8L45-M3/9AT can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 4.9A, 45V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: VSSC8L45-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.9A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.9A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSC8L45-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSC8L45-M3/9AT
Schottky Diodes & Rectifiers VSSC8L45-M3/9AT
Schottky Diodes & Rectifiers 8A,45V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 8A,45V,TRENCH SKY RECT.

Buy Now Datasheet
Single Diodes - VSSC8L45-M3/9AT - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSC8L45-M3/9AT
Single Diodes VSSC8L45-M3/9AT
DIODE SCHOTTKY 45V 4.9A DO214AB

DIODE SCHOTTKY 45V 4.9A DO214AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSC8L45-M3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSC8L45-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers VSSC8L45-M3/9AT
DIODE SCHOTTKY 45V 4.9A DO214AB

DIODE SCHOTTKY 45V 4.9A DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number VSSC8L45-M3/9ATGITR-ND 280-VSSC8L45-M3/9AT VSSC8L45-M3/9AT VSSC8L45-M3/9AT VSSC8L45-M3/9AT
Product Name Single Diodes Schottky 4.9A 45V Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5621US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 300 ns
View Details
General purpose double switching diode - BAS35,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
6 suppliers
Discrete Semiconductor Products - Diodes - RF - 1027869-BAR6404E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Package TO-236-3, SC-59, SOT-23-3
PD 250 milliwatts
View Details
5 suppliers