Vishay Precision Group Single Diodes VSSAF3L45-M3/6A

Description
Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VSSAF3L45-M3/6AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VSSAF3L45-M3/6AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VSSAF3L45-M3/6AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VSSAF3L45-M3/6A - 1117737-VSSAF3L45-M3/6A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSAF3L45-M3/6A
1117737-VSSAF3L45-M3/6A
Diodes, Rectifiers - Single - VSSAF3L45-M3/6A 1117737-VSSAF3L45-M3/6A
Manufacturer: Vishay Win Source Part Number: 1117737-VSSAF3L45-M3 /6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 540mV @ 3A Current - Reverse Leakage @ Vr: 450μA @ 45V Capacitance @ Vr, F: 425pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-221AC (SlimSMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1117737-VSSAF3L45-M3/6A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 540mV @ 3A
Current - Reverse Leakage @ Vr: 450μA @ 45V
Capacitance @ Vr, F: 425pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-221AC (SlimSMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 3A 45V Diode and Rectifier - 280-VSSAF3L45-M3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 45V Diode and Rectifier
280-VSSAF3L45-M3/6A
Schottky 3A 45V Diode and Rectifier 280-VSSAF3L45-M3/6A
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 45V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF3L45-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF3L45-M3/6A can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 45V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF3L45-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF3L45-M3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier, Ultrafast, 3A, 45V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay - 66W6257 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Ultrafast, 3A, 45V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay
66W6257
Rectifier, Ultrafast, 3A, 45V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay 66W6257
RECTIFIER, ULTRAFAST, 3A, 45V, DO-221AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage Max:540mV; Forward Surge Current:80A RoHS Compliant: Yes

RECTIFIER, ULTRAFAST, 3A, 45V, DO-221AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage Max:540mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site
Rectifier, Ultrafast, 3A, 45V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 66W6258 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Ultrafast, 3A, 45V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
66W6258
Rectifier, Ultrafast, 3A, 45V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 66W6258
RECTIFIER, ULTRAFAST, 3A, 45V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage Max:540mV; Product Range:-RoHS Compliant: Yes

RECTIFIER, ULTRAFAST, 3A, 45V, DO-221AC, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-221AC; No. of Pins:2Pins; Forward Voltage Max:540mV; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - VSSAF3L45-M3/6A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSAF3L45-M3/6A
Single Diodes VSSAF3L45-M3/6A
DIODE SCHOTTKY 45V 3A DO221AC

DIODE SCHOTTKY 45V 3A DO221AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF3L45-M3/6A
Schottky Diodes & Rectifiers VSSAF3L45-M3/6A
Schottky Diodes & Rectifiers 3A, 45V, TMBS

Schottky Diodes & Rectifiers 3A, 45V, TMBS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSAF3L45-M3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF3L45-M3/6A
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF3L45-M3/6A
DIODE SCHOTTKY 45V 3A DO221AC

DIODE SCHOTTKY 45V 3A DO221AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number VSSAF3L45-M3/6AGIDKR-ND 1117737-VSSAF3L45-M3/6A 280-VSSAF3L45-M3/6A 66W6257 66W6258 VSSAF3L45-M3/6A VSSAF3L45-M3/6A VSSAF3L45-M3/6A
Product Name Single Diodes Diodes, Rectifiers - Single - VSSAF3L45-M3/6A Schottky 3A 45V Diode and Rectifier Rectifier, Ultrafast, 3A, 45V, Do-221Ac; Repetitive Peak Reverse Voltage Vishay Rectifier, Ultrafast, 3A, 45V, Do-221Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Life Cycle Stage Active Active
Package SMA; DO-221AC (SlimSMA) Tape and Reel DO-221AC DO-221AC SMA; DO-221AC, SMA Flat Leads DO-221AC-2 SMA
VF 0.5400 volts 0.5400 volts 0.5400 volts 0.5400 volts 0.5400 volts
Unlock Full Specs
to access all available technical data