Diode Standard 3000V 1600A Clamp On DO-200AB, B-PUK
STANDARD DIODE, 1.6KA, 3KV DO-200AB; Repetitive Peak Reverse Voltage:3kV; Average Forward Current:1.6kA; Diode Configuration:Single
DIODE GEN PURP 3KV 1600A DO200AB
Rectifiers 3000 Volt 1600 Amp
Diode,DO-200AB,3000V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Step Recovery Diodes |
| Product Number | SD1500C30L-ND | 07B3031 | VS-SD1500C30L | VS-SD1500C30L | VS-SD1500C30L |
| Product Name | Single Diodes | Standard Diode, 1.6Ka, 3Kv Do-200Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | VISH Standard Recovery |
| RoHS Compliant | RoHS | ||||
| VF | 1.64 volts | 1.64 volts | |||
| IF | 1.60E6 mA |