Manufacturer: Vishay
Win Source Part Number: 743129-VS-UFB201FA40
Manufacturer Homepage: www.vishay.com
Reference case: SOT-227
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
DIODE 100 A, SILICON, RECTIFIER DIODE, ROHS COMPLIANT PACKAGE-4, Rectifier Diode Product overview: VS-UFB201FA40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-UFB201FA40 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 400V 120A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 400V 120A SOT227
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 743129-VS-UFB201FA40 | 2085-VS-UFB201FA40 | VS-UFB201FA40-ND | VS-UFB201FA40 | VS-UFB201FA40 |
| Product Name | Diodes, Rectifiers - Arrays - VS-UFB201FA40 | 100 A Diode and Rectifier | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | SOT-227-4, miniBLOC | SOT-227 |