Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
VISHAY INTERTECHNOLOGY, INC.
VS-SC90BA65 -- BRIDGE RECTIFIERS
Vishay Intertechnology, Inc.
Bridge Rectifiers
VS-SC90BA65
Description
BRIDGE RECT 1P 650V 90A SOT-227
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
BRIDGE RECT 1P 650V 90A SOT-227
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
112-VS-SC90BA65-ND
Bridge Rectifiers
112-VS-SC90BA65-ND
BRIDGE RECT 1P 650V 90A SOT-227
BRIDGE RECT 1P 650V 90A SOT-227
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Rectifiers
Product Number
112-VS-SC90BA65-ND
Product Name
Bridge Rectifiers
Rectifier Configuration / Technology
Bridge
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
1N5419
Specs
I
FSM
80 amps
I
F
4500 mA
t
rr
250 ns
View Details
Infineon Technologies AG
50V 50MA SOT-23 Diode and Rectifier
BA779 E6327
Specs
Package
Reel - TR
T
j
150 C (302 F)
View Details
2
suppliers
Nexperia B.V.
Discrete Semiconductor Products - Diodes - Rectifiers
1PS301/ZL115
Specs
Package
SOT323
Life Cycle Stage
Active
V
F
1.2 volts
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: ESAD83-006R
Specs
Package
TO-3P
I
O
30 amps
V
RRM
60 volts
View Details