Vishay Precision Group Diodes, Rectifiers - Single - VS-T70HFL10S05 VS-T70HFL10S05

Description
Manufacturer: Vishay Win Source Part Number: 936046-VS-T70HFL10S0 5 Features: Diode Standard 100 V 70A Chassis Mount D-55 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: D-55 T-Module Package: Bulk Mounting: Chassis Mount Family Name: T70 Categories: Discrete Semiconductor Products Case / Package: D-55 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *T70HFL10S05, T70HFL10S05, T70HFL10S05-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 936046-VS-T70HFL10S0 5 Features: Diode Standard 100 V 70A Chassis Mount D-55 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: D-55 T-Module Package: Bulk Mounting: Chassis Mount Family Name: T70 Categories: Discrete Semiconductor Products Case / Package: D-55 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *T70HFL10S05, T70HFL10S05, T70HFL10S05-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-T70HFL10S05 - 936046-VS-T70HFL10S05 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-T70HFL10S05
936046-VS-T70HFL10S05
Diodes, Rectifiers - Single - VS-T70HFL10S05 936046-VS-T70HFL10S05
Manufacturer: Vishay Win Source Part Number: 936046-VS-T70HFL10S0 5 Features: Diode Standard 100 V 70A Chassis Mount D-55 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: D-55 T-Module Package: Bulk Mounting: Chassis Mount Family Name: T70 Categories: Discrete Semiconductor Products Case / Package: D-55 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *T70HFL10S05, T70HFL10S05, T70HFL10S05-ND

Manufacturer: Vishay
Win Source Part Number: 936046-VS-T70HFL10S05
Features: Diode Standard 100 V 70A Chassis Mount D-55
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: D-55 T-Module
Package: Bulk
Mounting: Chassis Mount
Family Name: T70
Categories: Discrete Semiconductor Products
Case / Package: D-55
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *T70HFL10S05, T70HFL10S05, T70HFL10S05-ND

Buy Now Datasheet
Single Diodes - VS-T70HFL10S05-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-T70HFL10S05-ND
Single Diodes VS-T70HFL10S05-ND
Diode Standard 100V 70A Chassis Mount D-55

Diode Standard 100V 70A Chassis Mount D-55

Buy Now Datasheet
100V 70A Diode and Rectifier - 2085-VS-T70HFL10S05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 70A Diode and Rectifier
2085-VS-T70HFL10S05
100V 70A Diode and Rectifier 2085-VS-T70HFL10S05
DIODE GEN PURP 100V 70A D-55 Product overview: VS-T70HFL10S05 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 70A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-T70HFL10S05 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 70A D-55 Product overview: VS-T70HFL10S05 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 70A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-T70HFL10S05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-T70HFL10S05
Rectifiers VS-T70HFL10S05
Rectifiers 100 Volt 70 Amp

Rectifiers 100 Volt 70 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-T70HFL10S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-T70HFL10S05
Discrete Semiconductor Products - Diodes - Rectifiers VS-T70HFL10S05
DIODE GEN PURP 100V 70A D-55

DIODE GEN PURP 100V 70A D-55

Supplier's Site
Diode Module, 100V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay - 07B3482 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 100V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay
07B3482
Diode Module, 100V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay 07B3482
DIODE MODULE, 100V, 70A, D-55; Repetitive Peak Reverse Voltage:100V; Average Forward Current:70A; Forward Voltage Max:1.73V; Diode Module Configuration:Single ; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:125°CRoHS Compliant: Yes

DIODE MODULE, 100V, 70A, D-55; Repetitive Peak Reverse Voltage:100V; Average Forward Current:70A; Forward Voltage Max:1.73V; Diode Module Configuration:Single; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number 936046-VS-T70HFL10S05 VS-T70HFL10S05-ND 2085-VS-T70HFL10S05 VS-T70HFL10S05 VS-T70HFL10S05 07B3482
Product Name Diodes, Rectifiers - Single - VS-T70HFL10S05 Single Diodes 100V 70A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, 100V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay
Diode Type Diode Standard 100 V 70A Chassis Mount D-55
Package Bulk D-55
RoHS Compliant RoHS
IO 70 amps
Unlock Full Specs
to access all available technical data