Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single VSSAF515HM3/H

Description
Win Source Part Number: 1104263-VSSAF515HM3/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, TMBS®, SlimSMA™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A Current - Reverse Leakage @ Vr: 200 µA @ 150 V Capacitance @ Vr, F: 280pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSSAF515HM3/H-ND,112 -VSSAF515HM3/HCT,112 -VSSAF515HM3/HTR,112 -VSSAF515HM3/HDKR Base Product Number: SAF515
Request a Quote Datasheet
Description
Win Source Part Number: 1104263-VSSAF515HM3/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, TMBS®, SlimSMA™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A Current - Reverse Leakage @ Vr: 200 µA @ 150 V Capacitance @ Vr, F: 280pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSSAF515HM3/H-ND,112 -VSSAF515HM3/HCT,112 -VSSAF515HM3/HTR,112 -VSSAF515HM3/HDKR Base Product Number: SAF515
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1104263-VSSAF515HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1104263-VSSAF515HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1104263-VSSAF515HM3/H
Win Source Part Number: 1104263-VSSAF515HM3/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, TMBS®, SlimSMA™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A Current - Reverse Leakage @ Vr: 200 µA @ 150 V Capacitance @ Vr, F: 280pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSSAF515HM3/H-ND,112 -VSSAF515HM3/HCT,112 -VSSAF515HM3/HTR,112 -VSSAF515HM3/HDKR Base Product Number: SAF515

Win Source Part Number: 1104263-VSSAF515HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, TMBS®, SlimSMA™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A
Current - Reverse Leakage @ Vr: 200 µA @ 150 V
Capacitance @ Vr, F: 280pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSSAF515HM3/H-ND,112-VSSAF515HM3/HCT,112-VSSAF515HM3/HTR,112-VSSAF515HM3/HDKR
Base Product Number: SAF515

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2387519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387519
Schottky Diodes & Rectifiers 2387519
Vishay VSSAF515HM3/H

Vishay VSSAF515HM3/H

Supplier's Site
Schottky Diodes & Rectifiers - 2387519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387519P
Schottky Diodes & Rectifiers 2387519P
Vishay VSSAF515HM3/H

Vishay VSSAF515HM3/H

Supplier's Site
Schottky Diodes & Rectifiers - 2387518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387518
Schottky Diodes & Rectifiers 2387518
Vishay VSSAF515HM3/H

Vishay VSSAF515HM3/H

Supplier's Site
Single Diodes - 112-VSSAF515HM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 150V 5A DO221AC

DIODE SCHOTTKY 150V 5A DO221AC

Buy Now Datasheet
Single Diodes - 112-VSSAF515HM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 5A Surface Mount DO-221AC (SlimSMA)

Diode Schottky 150V 5A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-VSSAF515HM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 150V 5A DO221AC

DIODE SCHOTTKY 150V 5A DO221AC

Buy Now Datasheet
Automotive Schottky 150V 5A Diode and Rectifier - 280-VSSAF515HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 150V 5A Diode and Rectifier
280-VSSAF515HM3/H
Automotive Schottky 150V 5A Diode and Rectifier 280-VSSAF515HM3/H
Diode Schottky 150V 5A Automotive 2-Pin SlimSMA T/R Product overview: VSSAF515HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF515HM3/H can be used for catalog matching and distributor lookup.

Diode Schottky 150V 5A Automotive 2-Pin SlimSMA T/R Product overview: VSSAF515HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF515HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF515HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF515HM3/H
DIODE SCHOTTKY 150V 5A DO221AC

DIODE SCHOTTKY 150V 5A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF515HM3/H
Schottky Diodes & Rectifiers VSSAF515HM3/H
Schottky Diodes & Rectifiers TMBS 150V Vrrm eSMP AEC-Q101 Qualified

Schottky Diodes & Rectifiers TMBS 150V Vrrm eSMP AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1104263-VSSAF515HM3/H 2387519 112-VSSAF515HM3/HDKR-ND 280-VSSAF515HM3/H VSSAF515HM3/H VSSAF515HM3/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Single Diodes Automotive Schottky 150V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-221AC, SMA Flat Leads DO-221AC Tape and Reel DO-221AC-2
Unlock Full Specs
to access all available technical data