Vishay Precision Group Single Diodes VSSAF5M6HM3/H

Description
DIODE SCHOTTKY 60V 5A DO221AC
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 5A DO221AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VSSAF5M6HM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 5A DO221AC

DIODE SCHOTTKY 60V 5A DO221AC

Buy Now Datasheet
Single Diodes - 112-VSSAF5M6HM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A Surface Mount DO-221AC (SlimSMA)

Diode Schottky 60V 5A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-VSSAF5M6HM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 5A DO221AC

DIODE SCHOTTKY 60V 5A DO221AC

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2387534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387534
Schottky Diodes & Rectifiers 2387534
5A, 60V,SlimSMA, TRENCH SKY RECT.

5A, 60V,SlimSMA, TRENCH SKY RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 2387534P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387534P
Schottky Diodes & Rectifiers 2387534P
5A, 60V,SlimSMA, TRENCH SKY RECT.

5A, 60V,SlimSMA, TRENCH SKY RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 2387533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387533
Schottky Diodes & Rectifiers 2387533
5A, 60V,SlimSMA, TRENCH SKY RECT.

5A, 60V,SlimSMA, TRENCH SKY RECT.

Supplier's Site
Schottky 2.8A 60V Diode and Rectifier - 280-VSSAF5M6HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2.8A 60V Diode and Rectifier
280-VSSAF5M6HM3/H
Schottky 2.8A 60V Diode and Rectifier 280-VSSAF5M6HM3/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2.8A, 60V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF5M6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.8A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.8A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF5M6HM3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2.8A, 60V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF5M6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.8A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.8A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF5M6HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324072-VSSAF5M6HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324072-VSSAF5M6HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324072-VSSAF5M6HM3/H
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324072-VSSAF5M6HM3/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 660 mV @ 5 A Current - Reverse Leakage @ Vr: 350 µA @ 60 V Capacitance @ Vr, F: 580pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: DO-221AC (SlimSMA) Case / Package: DO-221AC, SMA Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VSSAF5M6HM3/HCT, VSSAF5M6HM3/H-ND,112 -VSSAF5M6HM3/HDKR,11 2-VSSAF5M6HM3/HTR Base Product Number: SAF5M6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324072-VSSAF5M6HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 660 mV @ 5 A
Current - Reverse Leakage @ Vr: 350 µA @ 60 V
Capacitance @ Vr, F: 580pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: DO-221AC (SlimSMA)
Case / Package: DO-221AC, SMA Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VSSAF5M6HM3/HCT,VSSAF5M6HM3/H-ND,112-VSSAF5M6HM3/HDKR,112-VSSAF5M6HM3/HTR
Base Product Number: SAF5M6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF5M6HM3/H
Schottky Diodes & Rectifiers VSSAF5M6HM3/H
Schottky Diodes & Rectifiers TMBS 60V Vrrm eSMP AEC-Q101 Qualified

Schottky Diodes & Rectifiers TMBS 60V Vrrm eSMP AEC-Q101 Qualified

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF5M6HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF5M6HM3/H
DIODE SCHOTTKY 60V 5A DO221AC

DIODE SCHOTTKY 60V 5A DO221AC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 112-VSSAF5M6HM3/HDKR-ND 2387534 280-VSSAF5M6HM3/H 1324072-VSSAF5M6HM3/H VSSAF5M6HM3/H VSSAF5M6HM3/H
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky 2.8A 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data