Diode Standard 3600V 1180A Clamp On DO-200AB, B-PUK
Rectifiers 3600 Volt 1200 Amp
STANDARD DIODE, 1200A, 3.6KV, DO-200AB; Repetitive Peak Reverse Voltage:3.6kV; Average Forward Current:1.18kA; Forward Voltage Max:1.66V; Diode Module Configuration:-; Diode Case Style:DO-200AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
DIODE GP 3.6KV 1180A DO200AB
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | SD800C36L-ND | VS-SD800C36L | 07B3242 | VS-SD800C36L |
| Product Name | Single Diodes | Rectifiers | Standard Diode, 1200A, 3.6Kv, Do-200Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-200AB |