Diode Array 1 Pair Common Cathode Standard 1200V 165A Chassis Mount INT-A-PAK (3)
Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 735758-VS-VSKC166/12
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: INT-A-PAK (3)
Mounting: Chassis Mount
Diode Type: Standard
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 165A
Family Name: VS-VSKC166/12
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: INT-A-PAK
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): MSKD200-12; QRC1220T30; MSKD165-12;
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
DIODE MOD GP 1200V 165A INTAPAK
DIODE MODULE 1.2KV INT-A-PAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes |
| Product Number | VS-VSKC166/12PBF-ND | 735758-VS-VSKC166/12PBF | VS-VSKC166/12PBF | VS-VSKC166/12PBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-VSKC166/12PBF | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode |