DIODE SCHOTTKY 60V 2.6A DO214AA
Diode Schottky 60V 2.6A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 60V 2.6A DO214AA
DIODE SCHOTTKY 60V 2.6A DO214AA
Rectifiers 3A,60V,TRENCH SKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VSSB3L6S-M3/5BTDKR-ND | VSSB3L6S-M3/5BT | VSSB3L6S-M3/5BT |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |