Diode Standard 2000V 810A Stud Mount B-43, Hockey PUK
DIODE GEN PURP 2KV 810A B-43
FAST RECOVERY DIODE, 810A, 2KV B-43; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:810A; Diode Configuration:Single
Rectifiers 2000 Volt 810 Amp
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | SD823C20S20C-ND | VS-SD823C20S20C | 07B3255 | VS-SD823C20S20C |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 810A, 2Kv B-43; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Life Cycle Stage | Removed | |||
| VF | 2.2 volts | 2.2 volts | ||
| RoHS Compliant | RoHS |