Diode Schottky 200V 1.8A (DC) Surface Mount DO-214AA (SMB)
Diode Schottky 200V 1.8A (DC) Surface Mount DO-214AA (SMB)
Diode Schottky 200V 1.8A (DC) Surface Mount DO-214AA (SMB)
DIODE 4 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: VSSB420S-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB420S-M3/5BT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 903045-VSSB420S-M3/5
Series: TMBS®
Features: Diode Schottky 200 V 1.8A (DC) Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SB420
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VSSB420SM35BT, VSSB420S-M3/5BTGICT,
DIODE, RECTIFIER, SCHOTTKY, 200V, 4A, SMB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single
Schottky Diodes & Rectifiers 4A,200V,TRENCH SKY RECT.
DIODE SCHOTTKY 200V 1.8A DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VSSB420S-M3/5BTGITR-ND | 280-VSSB420S-M3/5BT | 903045-VSSB420S-M3/5BT | 26T3031 | VSSB420S-M3/5BT | VSSB420S-M3/5BT |
| Product Name | Single Diodes | 4 A 200 V Diode and Rectifier | Diodes, Rectifiers - Single - VSSB420S-M3/5BT | Diode, Rectifier, Schottky, 200V, 4A, Smb; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||
| Package | Tape and Reel | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | DO-214AA | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.8 amps |