Vishay Intertechnology, Inc. Schottky 45V 3A Diode and Rectifier VSSAF3L45HM3_A/H

Description
DIODE SCHOTTKY 45V 3A DO221AC Product overview: VSSAF3L45HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF3L45HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 3A DO221AC Product overview: VSSAF3L45HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF3L45HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 3A Diode and Rectifier - 280-VSSAF3L45HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 3A Diode and Rectifier
280-VSSAF3L45HM3_A/H
Schottky 45V 3A Diode and Rectifier 280-VSSAF3L45HM3_A/H
DIODE SCHOTTKY 45V 3A DO221AC Product overview: VSSAF3L45HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF3L45HM3_A/H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 3A DO221AC Product overview: VSSAF3L45HM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF3L45HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VSSAF3L45HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VSSAF3L45HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VSSAF3L45HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Schottky 45V 3A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1112427-VSSAF3L45HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1112427-VSSAF3L45HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1112427-VSSAF3L45HM3_A/H
Win Source Part Number: 1112427-VSSAF3L45HM3 _A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, TMBS®, SlimSMA™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 450 mV @ 3 A Current - Reverse Leakage @ Vr: 450 µA @ 45 V Capacitance @ Vr, F: 425pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) Alternative Parts (Cross-Reference): VSSAF3L45HM3-A/H; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSSAF3L45HM3_A/HGIDK R,VSSAF3L45HM3_A/H-N D,VSSAF3L45HM3_A/HGI CT,VSSAF3L45HM3_A/HG ITR Base Product Number: SAF3L45

Win Source Part Number: 1112427-VSSAF3L45HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, TMBS®, SlimSMA™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 3 A
Current - Reverse Leakage @ Vr: 450 µA @ 45 V
Capacitance @ Vr, F: 425pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
Alternative Parts (Cross-Reference): VSSAF3L45HM3-A/H;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSSAF3L45HM3_A/HGIDKR,VSSAF3L45HM3_A/H-ND,VSSAF3L45HM3_A/HGICT,VSSAF3L45HM3_A/HGITR
Base Product Number: SAF3L45

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2387508P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387508P
Schottky Diodes & Rectifiers 2387508P
3A, 45V, Slim SMA, TRENCH SKY RECT.

3A, 45V, Slim SMA, TRENCH SKY RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 2387507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387507
Schottky Diodes & Rectifiers 2387507
3A, 45V, Slim SMA, TRENCH SKY RECT.

3A, 45V, Slim SMA, TRENCH SKY RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 2387508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387508
Schottky Diodes & Rectifiers 2387508
3A, 45V, Slim SMA, TRENCH SKY RECT.

3A, 45V, Slim SMA, TRENCH SKY RECT.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF3L45HM3_A/H
Schottky Diodes & Rectifiers VSSAF3L45HM3_A/H
Schottky Diodes & Rectifiers TMBS 45V Vrrm eSMP AEC-Q101 Qualified

Schottky Diodes & Rectifiers TMBS 45V Vrrm eSMP AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSAF3L45HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF3L45HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF3L45HM3_A/H
DIODE SCHOTTKY 45V 3A DO221AC

DIODE SCHOTTKY 45V 3A DO221AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-VSSAF3L45HM3_A/H VSSAF3L45HM3_A/HGIDKR-ND 1112427-VSSAF3L45HM3_A/H 2387508P VSSAF3L45HM3_A/H VSSAF3L45HM3_A/H
Product Name Schottky 45V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-221AC, SMA Flat Leads DO-221AC DO-221AC-2
Unlock Full Specs
to access all available technical data