DIODE 10 A, 45 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-STPS1045BTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 45 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-STPS1045BTR-M
DIODE SCHOTTKY 45V 10A TO252AA
Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)
DIODE SCHOTTKY 45V 10A DPAK
Manufacturer: Vishay
Win Source Part Number: 903047-VS-STPS1045BT
Features: Diode Schottky 45 V 10A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS1045
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE SCHOTTKY 45V 10A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-VS-STPS1045BTR-M3 | 112-VS-STPS1045BTR-M3DKR-ND | 903047-VS-STPS1045BTR-M3 | VS-STPS1045BTR-M3 | VS-STPS1045BTR-M3 |
| Product Name | 10 A 45 V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-STPS1045BTR-M3 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-252-3 | D-PAK (TO-252AA) | DPAK | ||
| RoHS Compliant | RoHS | ||||
| IO | 10 amps |